SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Series Voltage Reference IC Fixed 1.8V V ±0.2% 20mA SOT-23-5
IC VREF SERIES 0.2% SOT23-5
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
IC VREF SERIES 0.2% SOT23-5
Series Voltage Reference IC Fixed 1.8V V ±0.2% 20 mA SOT-23-5
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4128BQ1MFX1.8/NOPB | LM4128BQ1MFX1.8/NOPB-ND | LM4128BQ1MFX1.8/NOPB | LM4128BQ1MFX1.8/NOPB | LM4128BQ1MFX1.8/NOPB | LM4128BQ1MFX1.8/NOPB |
| Product Name | LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference |
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.8 to 4.1 volts | 1.8 volts | 1.8 volts | |||
| TC | 100 ppm/C | 75 ppm/C | 75 ppm/C | |||
| IQ | 0.0600 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | ||
| Accuracy | 0.1000 % | 0.2000 % |