onsemi Voltage Reference LM431SAIMFX

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA SOT-23F-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA SOT-23F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM431SAIMFXTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431SAIMFXTR-ND
Voltage Reference LM431SAIMFXTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA SOT-23F-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA SOT-23F-3

Buy Now Datasheet
Voltage Reference - LM431SAIMFXCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431SAIMFXCT-ND
Voltage Reference LM431SAIMFXCT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA SOT-23F-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±2% 100mA SOT-23F-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM431SAIMFX - 002588-LM431SAIMFX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431SAIMFX
002588-LM431SAIMFX
PMIC - PMIC - Voltage Reference - LM431SAIMFX 002588-LM431SAIMFX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002588-LM431SAIMFX Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23F-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002588-LM431SAIMFX
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23F-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
2.5 V Precision Voltage Reference IC
693-LM431SAIMFX
2.5 V Precision Voltage Reference IC 693-LM431SAIMFX
ADJUSTABLE/2.5 V, 2% TOLERANCE S Product overview: LM431SAIMFX from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SAIMFX can be used for catalog matching and distributor lookup.

ADJUSTABLE/2.5 V, 2% TOLERANCE S Product overview: LM431SAIMFX from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SAIMFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Volt Ref, Shunt, 2.5-36V, -40 To 85Deg C Rohs Compliant Onsemi - 54AH9146 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.5-36V, -40 To 85Deg C Rohs Compliant Onsemi
54AH9146
Volt Ref, Shunt, 2.5-36V, -40 To 85Deg C Rohs Compliant Onsemi 54AH9146
VOLT REF, SHUNT, 2.5-36V, -40 TO 85DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 2.5-36V, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Onsemi - 64R3611 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Onsemi
64R3611
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Onsemi 64R3611
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:2%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOT-23F RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:2%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOT-23F RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431SAIMFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431SAIMFX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431SAIMFX
ADJUSTABLE/2.5 V, 2% TOLERANCE S

ADJUSTABLE/2.5 V, 2% TOLERANCE S

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM431SAIMFX
Voltage References LM431SAIMFX
Voltage References Programmable Shunt Regulator 2%

Voltage References Programmable Shunt Regulator 2%

Buy Now Datasheet
PMIC - Voltage Reference - LM431SAIMFX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431SAIMFX
PMIC - Voltage Reference LM431SAIMFX
IC VREF SHUNT ADJ 2% SOT23F-3

IC VREF SHUNT ADJ 2% SOT23F-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431SAIMFXTR-ND 002588-LM431SAIMFX 693-LM431SAIMFX 54AH9146 64R3611 LM431SAIMFX LM431SAIMFX LM431SAIMFX
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM431SAIMFX 2.5 V Precision Voltage Reference IC Volt Ref, Shunt, 2.5-36V, -40 To 85Deg C Rohs Compliant Onsemi Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type SOT23; Other; SOT-23-3 Flat Leads SOT23; Other; SOT-23F-3 Other; Bulk Other; SOT-23F Other; SOT-23-3 Flat Leads
TC 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 2 % 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR434AR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details