Texas Instruments LM4140 Precision Micropower Low Dropout Voltage Reference LM4140CCM-2.0/NOPB

Description
Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70
Request a Quote
Description
Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4140CCM-2.0/NOPB is a precision low dropout voltage reference in an 8-pin SOIC package measuring 4.90mm × 3.91mm, with a 2.0V output voltage, 0.1% initial accuracy, and a temperature coefficient of 10 ppm/°C. It operates from 1.8V input, has a typical dropout voltage of 20mV at 1mA, and draws 230µA supply current with disable mode under 1µA. The device includes an enable pin and is rated for operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The LM4140CCM-2.0/NOPB is a precision low dropout voltage reference in an 8-pin SOIC package measuring 4.90mm × 3.91mm, with a 2.0V output voltage, 0.1% initial accuracy, and a temperature coefficient of 10 ppm/°C. It operates from 1.8V input, has a typical dropout voltage of 20mV at 1mA, and draws 230µA supply current with disable mode under 1µA. The device includes an enable pin and is rated for operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
LM4140 Precision Micropower Low Dropout Voltage Reference - LM4140CCM-2.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4140 Precision Micropower Low Dropout Voltage Reference
LM4140CCM-2.0/NOPB
LM4140 Precision Micropower Low Dropout Voltage Reference LM4140CCM-2.0/NOPB
Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70

Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4140CCM-2.0/NOPB - 779212-LM4140CCM-2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4140CCM-2.0/NOPB
779212-LM4140CCM-2.0/NOPB
PMIC - PMIC - Voltage Reference - LM4140CCM-2.0/NOPB 779212-LM4140CCM-2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779212-LM4140CCM-2.0 /NOPB Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 10ppm/°C Voltage - Input: 1.8 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 8mA Noise - 0.1Hz to 10Hz: 2.2μVp-p Family Name: LM4140 Output Voltage: 2.048V Categories: Integrated Circuits (ICs) Operating Supply Current: 375μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL21007BFB820Z-TK; ISL21007DFB820Z-TK; ISL21007BFB820Z; ISL21007DFB820Z; Introduction Date: July 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779212-LM4140CCM-2.0/NOPB
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 1.8 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 8mA
Noise - 0.1Hz to 10Hz: 2.2μVp-p
Family Name: LM4140
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 375μA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ISL21007BFB820Z-TK; ISL21007DFB820Z-TK; ISL21007BFB820Z; ISL21007DFB820Z;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM4140CCM-2.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4140CCM-2.0/NOPB-ND
Voltage Reference LM4140CCM-2.0/NOPB-ND
Series Voltage Reference IC Fixed 2.048V V ±0.1% 8mA 8-SOIC

Series Voltage Reference IC Fixed 2.048V V ±0.1% 8mA 8-SOIC

Buy Now Datasheet
 - LM4140CCM-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 2.048V, CMOS, PDSO8

Three Terminal Voltage Reference, 1 Output, 2.048V, CMOS, PDSO8

Supplier's Site Datasheet
 - LM4140CCM-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 2.048V, CMOS, PDSO8

Three Terminal Voltage Reference, 1 Output, 2.048V, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
2.048V 8mA SOIC Precision Voltage Reference IC
693-LM4140CCM-2.0/NOPB
2.048V 8mA SOIC Precision Voltage Reference IC 693-LM4140CCM-2.0/NOPB
2.048V Series Voltage Reference, 0.1% Tol, 160mV Dropout, 8mA, SOIC Product overview: LM4140CCM-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 8mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 8mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4140CCM-2.0/NO PB can be used for catalog matching and distributor lookup.

2.048V Series Voltage Reference, 0.1% Tol, 160mV Dropout, 8mA, SOIC Product overview: LM4140CCM-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 8mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 8mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4140CCM-2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4140CCM-2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4140CCM-2.0/NOPB
PMIC - Voltage Reference LM4140CCM-2.0/NOPB
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site Datasheet
Voltage Reference - LM4140CCM-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4140CCM-2.0/NOPB
Voltage Reference LM4140CCM-2.0/NOPB
Series Voltage Reference IC Fixed 2.048V V ±0.1% 8 mA 8-SOIC

Series Voltage Reference IC Fixed 2.048V V ±0.1% 8 mA 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Voltage References
LM4140CCM-2.0/NOPB
Voltage References LM4140CCM-2.0/NOPB
Voltage References Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70

Voltage References Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4140CCM-2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4140CCM-2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4140CCM-2.0/NOPB
IC VREF SERIES 0.1% 8SOIC

IC VREF SERIES 0.1% 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4140CCM-2.0/NOPB 779212-LM4140CCM-2.0/NOPB LM4140CCM-2.0/NOPB-ND LM4140CCM-2.0/NOPB 693-LM4140CCM-2.0/NOPB LM4140CCM-2.0/NOPB LM4140CCM-2.0/NOPB LM4140CCM-2.0/NOPB LM4140CCM-2.0/NOPB
Product Name LM4140 Precision Micropower Low Dropout Voltage Reference PMIC - PMIC - Voltage Reference - LM4140CCM-2.0/NOPB Voltage Reference 2.048V 8mA SOIC Precision Voltage Reference IC PMIC - Voltage Reference Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOIC Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC8 Other; SOIC SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 1.02 to 4.1 volts 2.05 volts 2.05 volts
TC 10 ppm/C 10 ppm/C 10 ppm/C 10 ppm/C
IQ 230 mA 0.3750 mA 0.3750 mA 0.3750 mA 0.3750 mA
Accuracy 0.1000 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM185QML Adjustable Micropower Voltage Reference - 5962-9091402QYA - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; CFP
VREF 1.24 to 5.3 volts
View Details
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
9 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185BYH2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers