Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060310-NJM431D
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-DIP
IC VREF SHUNT ADJ 2.2% 8DIP
IC VREF SHUNT 36V 2.2% 8DIP
IC VREF SHUNT ADJ 2.2% 8DIP
Voltage References Adj Precision Shunt
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 060310-NJM431D | 2129-NJM431D-ND | NJM431D | 564-NJM431D | NJM431D | NJM431D |
| Product Name | PMIC - PMIC - Voltage Reference - NJM431D | Voltage Reference | PMIC - Voltage Reference | IC VREF SHUNT 36V 2.2% 8DIP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 8-DIP (0.300, 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Active | Active | Active | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |