Texas Instruments LM4132 SOT23 Precision Low Dropout Voltage Reference LM4132DMFX-3.0/NOPB

Description
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4132DMFX-3.0/NOPB is a precision low dropout voltage reference in a SOT-23 package, measuring 2.90mm by 1.60mm, designed for battery-powered and space-critical applications. It provides a 3.0V output with an initial accuracy of 0.5% and a temperature coefficient of 30ppm/°C, operates from -40°C to 125°C ambient, and draws 60µA quiescent current. The device includes an enable pin for 3µA shutdown mode and can source up to 20mA without requiring an output capacitor. It is AEC-Q100 Qualified, Grade 1, for automotive applications.

Datasheet Summary
Powered by GS/AI

The LM4132DMFX-3.0/NOPB is a precision low dropout voltage reference in a SOT-23 package, measuring 2.90mm by 1.60mm, designed for battery-powered and space-critical applications. It provides a 3.0V output with an initial accuracy of 0.5% and a temperature coefficient of 30ppm/°C, operates from -40°C to 125°C ambient, and draws 60µA quiescent current. The device includes an enable pin for 3µA shutdown mode and can source up to 20mA without requiring an output capacitor. It is AEC-Q100 Qualified, Grade 1, for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
LM4132 SOT23 Precision Low Dropout Voltage Reference - LM4132DMFX-3.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4132 SOT23 Precision Low Dropout Voltage Reference
LM4132DMFX-3.0/NOPB
LM4132 SOT23 Precision Low Dropout Voltage Reference LM4132DMFX-3.0/NOPB
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4132DMFX-3.0/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4132DMFX-3.0/NOPB
0.05% 20-ppm/°C drift precision series voltage reference with shutdown enable 5-SOT-23 -40 to 125 Product overview: LM4132DMFX-3.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132DMFX-3.0/N OPB can be used for catalog matching and distributor lookup.

0.05% 20-ppm/°C drift precision series voltage reference with shutdown enable 5-SOT-23 -40 to 125 Product overview: LM4132DMFX-3.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132DMFX-3.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4132DMFX-3.0/NOPB - 1199832-LM4132DMFX-3.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4132DMFX-3.0/NOPB
1199832-LM4132DMFX-3.0/NOPB
PMIC - PMIC - Voltage Reference - LM4132DMFX-3.0/NOPB 1199832-LM4132DMFX-3.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199832-LM4132DMFX-3 .0/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.4 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 285μVp-p Family Name: LM4132 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6037BAUK30-T; MAX6037BAUK33-T; MAX6037AAUK33-T; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1199832-LM4132DMFX-3.0/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.4 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 285μVp-p
Family Name: LM4132
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6037BAUK30-T; MAX6037BAUK33-T; MAX6037AAUK33-T;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - 296-38757-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38757-2-ND
Voltage Reference 296-38757-2-ND
Series Voltage Reference IC Fixed 3V V ±0.4% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.4% 20mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Reference - LM4132DMFX-3.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4132DMFX-3.0/NOPB
PMIC - Voltage Reference LM4132DMFX-3.0/NOPB
IC VREF SERIES 0.4% SOT23-5

IC VREF SERIES 0.4% SOT23-5

Supplier's Site Datasheet
Voltage Reference - LM4132DMFX-3.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4132DMFX-3.0/NOPB
Voltage Reference LM4132DMFX-3.0/NOPB
Series Voltage Reference IC Fixed 3V V ±0.4% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 3V V ±0.4% 20 mA SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Voltage References
LM4132DMFX-3.0/NOPB
Voltage References LM4132DMFX-3.0/NOPB
Voltage References 0.05% 20ppm/-C Drift Precision Series Voltage Reference with Shutdown EnableG 5-SOT-23 -40 to 125

Voltage References 0.05% 20ppm/-C Drift Precision Series Voltage Reference with Shutdown EnableG 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4132DMFX-3.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4132DMFX-3.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4132DMFX-3.0/NOPB
IC VREF SERIES 0.4% SOT23-5

IC VREF SERIES 0.4% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4132DMFX-3.0/NOPB 693-LM4132DMFX-3.0/NOPB 1199832-LM4132DMFX-3.0/NOPB 296-38757-2-ND LM4132DMFX-3.0/NOPB LM4132DMFX-3.0/NOPB LM4132DMFX-3.0/NOPB LM4132DMFX-3.0/NOPB
Product Name LM4132 SOT23 Precision Low Dropout Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4132DMFX-3.0/NOPB Voltage Reference PMIC - Voltage Reference Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 3 volts 3 volts
TC 30 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.0500 % 0.4000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5 2.5-V Integrated Reference Circuit - LM336LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
 - LM285AZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM136-5.0 5.0V Reference Diode - LM236H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
7 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DRE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers