onsemi PMIC - PMIC - Voltage Reference - NCP431AIDR2G NCP431AIDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886980-NCP431AIDR2G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: NCP431 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP431AIDR2GOSDKR, NCP431AIDR2G-ND, NCP431AIDR2GOSTR, NCP431AIDR2GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886980-NCP431AIDR2G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: NCP431 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP431AIDR2GOSDKR, NCP431AIDR2G-ND, NCP431AIDR2GOSTR, NCP431AIDR2GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - NCP431AIDR2G - 886980-NCP431AIDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NCP431AIDR2G
886980-NCP431AIDR2G
PMIC - PMIC - Voltage Reference - NCP431AIDR2G 886980-NCP431AIDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 886980-NCP431AIDR2G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: NCP431 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP431AIDR2GOSDKR, NCP431AIDR2G-ND, NCP431AIDR2GOSTR, NCP431AIDR2GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 886980-NCP431AIDR2G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: NCP431
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP431AIDR2GOSDKR, NCP431AIDR2G-ND, NCP431AIDR2GOSTR, NCP431AIDR2GOSCT

Buy Now Datasheet
Voltage Reference - NCP431AIDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431AIDR2GOSTR-ND
Voltage Reference NCP431AIDR2GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-NCP431AIDR2G
SOIC Precision Voltage Reference IC 693-NCP431AIDR2G
Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator −40°C to 85°C, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP431AIDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431AIDR2G can be used for catalog matching and distributor lookup.

Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator −40°C to 85°C, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP431AIDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431AIDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
NCP431AIDR2G
Voltage References NCP431AIDR2G
Voltage References ANA 2.5V PROG SHUNT REF

Voltage References ANA 2.5V PROG SHUNT REF

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - NCP431AIDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
NCP431AIDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference NCP431AIDR2G
IC VREF SHUNT ADJ 1% 8SOIC

IC VREF SHUNT ADJ 1% 8SOIC

Supplier's Site
PMIC - Voltage Reference - NCP431AIDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
NCP431AIDR2G
PMIC - Voltage Reference NCP431AIDR2G
IC VREF SHUNT ADJ 1% 8SOIC

IC VREF SHUNT ADJ 1% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 886980-NCP431AIDR2G NCP431AIDR2GOSTR-ND 693-NCP431AIDR2G NCP431AIDR2G NCP431AIDR2G NCP431AIDR2G
Product Name PMIC - PMIC - Voltage Reference - NCP431AIDR2G Voltage Reference SOIC Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
TC 50 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
SOT-89 Precision Voltage Reference IC - 693-UPC1093T-E1-AZ - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
4 suppliers