IC VREF SERIES 1% TO92-3 Product overview: MCP1541-I/TO from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1541-I/TO can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788273-MCP1541-I/TO
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 4.3 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 2mA
Noise - 0.1Hz to 10Hz: 145μVp-p
Noise - 10Hz to 10kHz: 700μVrms
Family Name: MCP1541
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): ADR3550WARMZ-R7; TS3333AQPR; MAX6070BAUT41/V+; ADR3533WBRMZ-R7;
Introduction Date: June 05, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 4.096V V ±1% 2mA TO-92-3
IC VREF SERIES 1% TO92-3
Voltage Reference, Precision, Series - Fixed, MCP1541 Series, 4.096V, TO-226AA-3 RoHS Compliant: Yes
Voltage References 4.096V
IC VREF SERIES 1% TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-MCP1541-I/TO | 788273-MCP1541-I/TO | MCP1541-I/TO-ND | MCP1541-I/TO | 34M7411 | MCP1541-I/TO | MCP1541-I/TO |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - MCP1541-I/TO | Voltage Reference | PMIC - Voltage Reference | Voltage Reference, Precision, Series Fixed, Mcp1541 Series, 4.096V, To-226Aa-3 Rohs Compliant Microchip | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | Series | ||||
| VREF Type | Fixed; Programmable | Fixed | |||||
| Package Type | Other; Bag | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| VIN | 7 volts | 4.3 to 5.5 volts |