SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
0.1% 75-ppm/°C SOT-23 precision micropower series voltage reference with enable pin 5-SOT-23 -40 to 125 Product overview: LM4128CMF-1.8/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128CMF-1.8/NO
Three Terminal Voltage Reference, 1 Output, 1.8V, BIPolar, PDSO5
Series Voltage Reference IC Fixed 1.8V V ±0.5% 20mA SOT-23-5
Series Voltage Reference IC Fixed 1.8V V ±0.5% 20mA SOT-23-5
Series Voltage Reference IC Fixed 1.8V V ±0.5% 20mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 779175-LM4128CMF-1.8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 2.2 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 170μVp-p
Family Name: LM4128
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): LM4128CQ1MF1.8/NOPB;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.5% SOT23-5
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
IC VREF SERIES 0.5% SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4128CMF-1.8/NOPB | 693-LM4128CMF-1.8/NOPB | LM4128CMF-1.8/NOPB | LM4128CMF-1.8/NOPBTR-ND | 779175-LM4128CMF-1.8/NOPB | LM4128CMF-1.8/NOPB | LM4128CMF-1.8/NOPB | LM4128CMF-1.8/NOPB |
| Product Name | LM4128 SOT-23 Precision Micropower Series Voltage Reference | SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4128CMF-1.8/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Package Type | Other; SOT-23 | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 1.8 to 4.1 volts | 1.8 volts | ||||||
| TC | 100 ppm/C | 100 ppm/C | 100 ppm/C | |||||
| IQ | 0.0600 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | ||||
| Accuracy | 0.1000 % | 0.5000 % |