Texas Instruments LM431 Adjustable Precision Zener Shunt Regulator LM431BCM3

Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote
Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM431 is a 3-terminal adjustable shunt regulator capable of setting output voltages from 2.5 V to 36 V using external resistors, with a temperature coefficient of 50 ppm/°C and wide operating temperature range. It is available in a 3-pin SOT-23 package measuring 2.92 mm × 1.30 mm. The LM431BCM3 variant operates from 0 to 70 °C and features low dynamic output impedance and fast turn-on response for precision reference applications. The device supports use as a Zener diode replacement in voltage monitoring, current sourcing, and switching power supply circuits.

Datasheet Summary
Powered by GS/AI

The LM431 is a 3-terminal adjustable shunt regulator capable of setting output voltages from 2.5 V to 36 V using external resistors, with a temperature coefficient of 50 ppm/°C and wide operating temperature range. It is available in a 3-pin SOT-23 package measuring 2.92 mm × 1.30 mm. The LM431BCM3 variant operates from 0 to 70 °C and features low dynamic output impedance and fast turn-on response for precision reference applications. The device supports use as a Zener diode replacement in voltage monitoring, current sourcing, and switching power supply circuits.

Suppliers

Company
Product
Description
Supplier Links
LM431 Adjustable Precision Zener Shunt Regulator - LM431BCM3 - Texas Instruments
Dallas, TX, United States
LM431 Adjustable Precision Zener Shunt Regulator
LM431BCM3
LM431 Adjustable Precision Zener Shunt Regulator LM431BCM3
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
 - LM431BCM3 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM431BCM3 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
Electronic Surplus - LM431BCM3 - 1199882-LM431BCM3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM431BCM3
1199882-LM431BCM3
Electronic Surplus - LM431BCM3 1199882-LM431BCM3
Manufacturer: Texas Instruments Win Source Part Number: 1199882-LM431BCM3 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 37V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety Family Part Number: LM431 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V

Manufacturer: Texas Instruments
Win Source Part Number: 1199882-LM431BCM3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety
Family Part Number: LM431
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V

Buy Now
Voltage Reference - 296-36253-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-36253-2-ND
Voltage Reference 296-36253-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-23 Precision Voltage Reference IC
693-LM431BCM3
36V 100mA SOT-23 Precision Voltage Reference IC 693-LM431BCM3
Adj. Shunt Ref, 36V, 100mA, SOT-23, 1% Product overview: LM431BCM3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431BCM3 can be used for catalog matching and distributor lookup.

Adj. Shunt Ref, 36V, 100mA, SOT-23, 1% Product overview: LM431BCM3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431BCM3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM431BCM3
Voltage References LM431BCM3
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 0 to 70

Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431BCM3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431BCM3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431BCM3
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM431BCM3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431BCM3
PMIC - Voltage Reference LM431BCM3
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431BCM3 LM431BCM3 1199882-LM431BCM3 296-36253-2-ND 693-LM431BCM3 LM431BCM3 LM431BCM3 LM431BCM3
Product Name LM431 Adjustable Precision Zener Shunt Regulator Electronic Surplus - LM431BCM3 Voltage Reference 36V 100mA SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SOIC,SOT-23,TO-92 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 to 36 volts 2.5 volts
TC 50 ppm/C 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336Z-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BDG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers