The LM4140 is a high-precision, low-noise, low-dropout voltage reference in an 8-pin SOIC package measuring 4.90mm × 3.91mm, designed for battery-powered and portable applications. It offers selectable output voltages including 4.096V, operates with a supply voltage as low as 1.8V, and has a typical dropout voltage of 20mV at 1mA. The C-grade variant features an initial accuracy of 0.1% and a temperature coefficient of 10 ppm/°C. The device includes an enable pin, consumes 230µA typical supply current, and can source up to 8mA. It is rated for operation from 0°C to 70°C.
Precision Micropower Low Dropout Voltage Reference 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 127442-LM4140CCM-4.1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 8mA
Noise - 0.1Hz to 10Hz: 2.2μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 4.096V V ±0.1% 8mA 8-SOIC
4.096V Series Voltage Reference, 0.1% Tol, 8mA, SOIC, 1.8-5.6V Product overview: LM4140CCM-4.1/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 8mA, 5.6V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 8mA, 5.6V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4140CCM-4.1/NO
Series Voltage Reference IC Fixed 4.096V V ±0.1% 8 mA 8-SOIC
Voltage References Prec MicroPwr LDO Vtg Ref
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4140CCM-4.1/NOPB | 127442-LM4140CCM-4.1/NOPB | LM4140CCM-4.1/NOPB-ND | 693-LM4140CCM-4.1/NOPB | LM4140CCM-4.1/NOPB | LM4140CCM-4.1/NOPB | LM4140CCM-4.1/NOPB | LM4140CCM-4.1/NOPB |
| Product Name | LM4140 Precision Micropower Low Dropout Voltage Reference | PMIC - PMIC - Voltage Reference - LM4140CCM-4.1/NOPB | Voltage Reference | 4.096V 8mA 5.6V SOIC Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 1.02 to 4.1 volts | 4.1 volts | 4.1 volts | |||||
| TC | 10 ppm/C | 10 ppm/C | 10 ppm/C | 10 ppm/C | ||||
| IQ | 230 mA | 0.4000 mA | 0.4000 mA | 0.4000 mA | 0.4000 mA | |||
| Accuracy | 0.1000 % | 0.1000 % |