Voltage Reference, Low Cathode Current, Programmable, Shunt Regulator 0°C to 70°C, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NCP431BCSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431BCSNT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082127-NCP431BCSNT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 60μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3 (TO-236)
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)
NCP431 - Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, PDSO3
Voltage References ANA 2.5V PROG SHUNT REF
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-NCP431BCSNT1G | 1082127-NCP431BCSNT1G | NCP431BCSNT1GOSCT-ND | NCP431BCSNT1G | NCP431BCSNT1G | NCP431BCSNT1G | NCP431BCSNT1G |
| Product Name | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - NCP431BCSNT1G | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; TO-236-3 | SOT23; Other; SOT-23-3 (TO-236) | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3-EPOXY | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VIN | 37 volts | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |