The LM431AIM is an adjustable precision shunt regulator with a temperature range of -40 to 85°C, offered in an 8-pin SOIC package measuring 4.90mm × 3.91mm. It supports programmable output voltages from 2.5 V to 36 V using external resistors, features a temperature coefficient of 50 ppm/°C, and is designed for applications requiring stable voltage reference, such as power supplies and current sourcing circuits. The device provides low dynamic output impedance and fast turn-on response, making it suitable for replacing Zener diodes in precision applications.
Adjustable Precision Zener Shunt Regulator 8-SOIC -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA 8-SOIC
IC VREF SHUNT ADJ 2.2% 8SOIC
IC VREF SHUNT ADJ 2.2% 8SOIC
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 8-SOIC -40 to 85
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431AIM | 296-36335-5-ND | LM431AIM | LM431AIM | LM431AIM |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; SOIC,SOT-23,TO-92 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 to 36 volts | 2.5 volts |