The LM431 is a 3-terminal adjustable shunt regulator capable of setting output voltages from 2.5 V to 36 V using external resistors, with a temperature coefficient of 50 ppm/°C and guaranteed stability over the full operating range. It is available in a TO-92 package measuring 4.30 mm × 4.30 mm, with an operating temperature range of 0 °C to 70 °C for the LM431ACZ/LFT3 variant. The device features low dynamic output impedance, fast turn-on response, and low output noise, making it suitable for replace Zener diodes in voltage monitoring, current sourcing, and switching power supply applications.
Adjustable Precision Zener Shunt Regulator 3-TO-92
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA TO-92-3
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3
IC VREF SHUNT ADJ 2.2% TO92-3
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-TO-92
IC VREF SHUNT ADJ 2.2% TO92-3
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431ACZ/LFT3 | 296-LM431ACZ/LFT3CT-ND | LM431ACZ/LFT3 | LM431ACZ/LFT3 | LM431ACZ/LFT3 | LM431ACZ/LFT3 |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| VREF | 2.5 to 36 volts | 2.5 volts |