Texas Instruments LM4132 SOT23 Precision Low Dropout Voltage Reference LM4132AMFX-3.3/NOPB

Description
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4132 is a precision low dropout voltage reference in a SOT-23 package measuring 2.90 mm × 1.60 mm, designed for low-power and space-constrained applications. It operates over an ambient temperature range of -40°C to +125°C and is AEC-Q100 qualified for automotive applications. The device offers an initial accuracy of 0.05% and a temperature coefficient of 10 ppm/°C for the A-grade version, with a supply current of 60 µA and an output current capability of 20 mA. It supports output voltages including 3.3 V and features an enable pin for 3 µA shutdown mode. The part is stable with low-ESR ceramic capacitors and requires no output capacitor for operation.

Datasheet Summary
Powered by GS/AI

The LM4132 is a precision low dropout voltage reference in a SOT-23 package measuring 2.90 mm × 1.60 mm, designed for low-power and space-constrained applications. It operates over an ambient temperature range of -40°C to +125°C and is AEC-Q100 qualified for automotive applications. The device offers an initial accuracy of 0.05% and a temperature coefficient of 10 ppm/°C for the A-grade version, with a supply current of 60 µA and an output current capability of 20 mA. It supports output voltages including 3.3 V and features an enable pin for 3 µA shutdown mode. The part is stable with low-ESR ceramic capacitors and requires no output capacitor for operation.

Suppliers

Company
Product
Description
Supplier Links
LM4132 SOT23 Precision Low Dropout Voltage Reference - LM4132AMFX-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM4132 SOT23 Precision Low Dropout Voltage Reference
LM4132AMFX-3.3/NOPB
LM4132 SOT23 Precision Low Dropout Voltage Reference LM4132AMFX-3.3/NOPB
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4132AMFX-3.3/NOPB - 134035-LM4132AMFX-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4132AMFX-3.3/NOPB
134035-LM4132AMFX-3.3/NOPB
PMIC - PMIC - Voltage Reference - LM4132AMFX-3.3/NOPB 134035-LM4132AMFX-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134035-LM4132AMFX-3. 3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 310μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Portable Devices, Automotive, Industrial, Power Management, Communications & Networking, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 134035-LM4132AMFX-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 310μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Portable Devices, Automotive, Industrial, Power Management, Communications & Networking, Medical

Buy Now Datasheet
Voltage Reference - 296-LM4132AMFX-3.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Series Voltage Reference IC Fixed 3.3V V ±0.05% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.05% 20mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.3V 20mA SOT-23 Precision Voltage Reference IC
693-LM4132AMFX-3.3/NOPB
3.3V 20mA SOT-23 Precision Voltage Reference IC 693-LM4132AMFX-3.3/NOPB
V-Ref Precision 3.3V 20mA 5-Pin SOT-23 T/R Product overview: LM4132AMFX-3.3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132AMFX-3.3/N OPB can be used for catalog matching and distributor lookup.

V-Ref Precision 3.3V 20mA 5-Pin SOT-23 T/R Product overview: LM4132AMFX-3.3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 20mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132AMFX-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4132AMFX-3.3/NOPB
Voltage References LM4132AMFX-3.3/NOPB
Voltage References 0.05% 20ppm/-C Drift Precision Series Voltage Reference with Shutdown EnableG 5-SOT-23 -40 to 125

Voltage References 0.05% 20ppm/-C Drift Precision Series Voltage Reference with Shutdown EnableG 5-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4132AMFX-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4132AMFX-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4132AMFX-3.3/NOPB
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4132AMFX-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4132AMFX-3.3/NOPB
PMIC - Voltage Reference LM4132AMFX-3.3/NOPB
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site Datasheet
Voltage Reference - LM4132AMFX-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4132AMFX-3.3/NOPB
Voltage Reference LM4132AMFX-3.3/NOPB
Series Voltage Reference IC Fixed 3.3V V ±0.05% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.05% 20 mA SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4132AMFX-3.3/NOPB 134035-LM4132AMFX-3.3/NOPB 296-LM4132AMFX-3.3/NOPBTR-ND 693-LM4132AMFX-3.3/NOPB LM4132AMFX-3.3/NOPB LM4132AMFX-3.3/NOPB LM4132AMFX-3.3/NOPB LM4132AMFX-3.3/NOPB
Product Name LM4132 SOT23 Precision Low Dropout Voltage Reference PMIC - PMIC - Voltage Reference - LM4132AMFX-3.3/NOPB Voltage Reference 3.3V 20mA SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 3.3 volts 3.3 volts
TC 30 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.0500 % 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

2.5V Precision Voltage Reference IC - 693-LM285BXM-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385M/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
9 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
9 suppliers
Precision Voltage Reference IC - 693-LM299AH - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
2 suppliers