Texas Instruments LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference LM4128BQ1MFX3.3/NOPB

Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference - LM4128BQ1MFX3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference
LM4128BQ1MFX3.3/NOPB
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference LM4128BQ1MFX3.3/NOPB
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-LM4128BQ1MFX3.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Series Voltage Reference IC Fixed 3.3V V ±0.2% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.2% 20mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4128BQ1MFX3.3/NOPB - 1054452-LM4128BQ1MFX3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128BQ1MFX3.3/NOPB
1054452-LM4128BQ1MFX3.3/NOPB
PMIC - PMIC - Voltage Reference - LM4128BQ1MFX3.3/NOPB 1054452-LM4128BQ1MFX3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054452-LM4128BQ1MFX 3.3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 3.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 310μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054452-LM4128BQ1MFX3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 3.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 310μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 100uA SOT-23 Precision Voltage Reference IC
693-LM4128BQ1MFX3.3/NOPB
3.3V 100uA SOT-23 Precision Voltage Reference IC 693-LM4128BQ1MFX3.3/NOPB
3.3V Series Voltage Reference, 0.2% Tol, 100uA, SOT-23 Product overview: LM4128BQ1MFX3.3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128BQ1MFX3.3/ NOPB can be used for catalog matching and distributor lookup.

3.3V Series Voltage Reference, 0.2% Tol, 100uA, SOT-23 Product overview: LM4128BQ1MFX3.3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128BQ1MFX3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4128BQ1MFX3.3/NOPB
Voltage References LM4128BQ1MFX3.3/NOPB
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - LM4128BQ1MFX3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128BQ1MFX3.3/NOPB
PMIC - Voltage Reference LM4128BQ1MFX3.3/NOPB
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4128BQ1MFX3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4128BQ1MFX3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4128BQ1MFX3.3/NOPB
IC VREF SERIES 0.2% SOT23-5

IC VREF SERIES 0.2% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4128BQ1MFX3.3/NOPB 296-LM4128BQ1MFX3.3/NOPBTR-ND 1054452-LM4128BQ1MFX3.3/NOPB 693-LM4128BQ1MFX3.3/NOPB LM4128BQ1MFX3.3/NOPB LM4128BQ1MFX3.3/NOPB LM4128BQ1MFX3.3/NOPB
Product Name LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4128BQ1MFX3.3/NOPB 3.3V 100uA SOT-23 Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 3.3 volts
TC 100 ppm/C 75 ppm/C 75 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.1000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Voltage Reference IC - 693-LM285Z - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Bulk
View Details
4 suppliers
LM136A-5.0QML 5.0V Reference Diode - 8418002XA - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
2 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IPBSR - 807925-ADS124S06IPBSR - Win Source Electronics
Specs
Package Type Other; 32-TQFP
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Reference - LM285BXM-1.2 - 082652-LM285BXM-1.2 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 30 ppm/C
View Details
4 suppliers