The LM4128BQ1MFX3.0/NOPB
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779174-LM4128BQ1MFX3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 3.4 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 285μVp-p
Family Name: LM4128
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6037AAUK33+T; MAX6037BAUK33+T; MAX6037AAUK33+; MAX6037CAUK33+;
Introduction Date: November 17, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Series Voltage Reference IC Fixed 3V V ±0.2% 20mA SOT-23-5
IC VREF SERIES 0.2% SOT23-5 Product overview: LM4128BQ1MFX3.0/NOPB
IC VREF SERIES 0.2% SOT23-5
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
IC VREF SERIES 0.2% SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4128BQ1MFX3.0/NOPB | 779174-LM4128BQ1MFX3.0/NOPB | LM4128BQ1MFX3.0/NOPB-ND | 693-LM4128BQ1MFX3.0/NOPB | LM4128BQ1MFX3.0/NOPB | LM4128BQ1MFX3.0/NOPB | LM4128BQ1MFX3.0/NOPB |
| Product Name | LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference | PMIC - PMIC - Voltage Reference - LM4128BQ1MFX3.0/NOPB | Voltage Reference | SOT23 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | ||
| VREF | 1.8 to 4.1 volts | 3 volts | |||||
| TC | 100 ppm/C | 75 ppm/C | 75 ppm/C | 75 ppm/C | |||
| IQ | 0.0600 mA | 0.1000 mA | 0.1000 mA | 0.1000 mA | |||
| Accuracy | 0.1000 % | 0.2000 % |