Texas Instruments LM4132 SOT23 Precision Low Dropout Voltage Reference LM4132DMF-2.0/NOPB

Description
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4132DMF-2.0/NOPB is a precision low dropout voltage reference in a SOT-23 package, with a nominal body size of 2.90mm by 1.60mm. It provides a fixed 2.048V output voltage, operates over an ambient temperature range of -40°C to +125°C, and is qualified to AEC-Q100 Grade 1 for automotive applications. The device has an initial output accuracy of 0.5%, a temperature coefficient of 30 ppm/°C, a low quiescent supply current of 60 µA, and can deliver up to 20 mA of output current. It includes an enable pin for 3 µA shutdown mode and is stable with low-ESR ceramic capacitors without requiring an output capacitor.

Datasheet Summary
Powered by GS/AI

The LM4132DMF-2.0/NOPB is a precision low dropout voltage reference in a SOT-23 package, with a nominal body size of 2.90mm by 1.60mm. It provides a fixed 2.048V output voltage, operates over an ambient temperature range of -40°C to +125°C, and is qualified to AEC-Q100 Grade 1 for automotive applications. The device has an initial output accuracy of 0.5%, a temperature coefficient of 30 ppm/°C, a low quiescent supply current of 60 µA, and can deliver up to 20 mA of output current. It includes an enable pin for 3 µA shutdown mode and is stable with low-ESR ceramic capacitors without requiring an output capacitor.

Suppliers

Company
Product
Description
Supplier Links
LM4132 SOT23 Precision Low Dropout Voltage Reference - LM4132DMF-2.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4132 SOT23 Precision Low Dropout Voltage Reference
LM4132DMF-2.0/NOPB
LM4132 SOT23 Precision Low Dropout Voltage Reference LM4132DMF-2.0/NOPB
SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4132DMF-2.0/NOPB - 779203-LM4132DMF-2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4132DMF-2.0/NOPB
779203-LM4132DMF-2.0/NOPB
PMIC - PMIC - Voltage Reference - LM4132DMF-2.0/NOPB 779203-LM4132DMF-2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779203-LM4132DMF-2.0 /NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.4% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.448 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 190μVp-p Family Name: LM4132 Output Voltage: 2.048V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6037BAUK25+; MAX6037AAUK21+T; MAX6037BAUK21+; MAX6037AAUK21+; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779203-LM4132DMF-2.0/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.4%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.448 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 190μVp-p
Family Name: LM4132
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6037BAUK25+; MAX6037AAUK21+T; MAX6037BAUK21+; MAX6037AAUK21+;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM4132DMF-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 2.048V, CMOS, PDSO5

Voltage Reference, 2.048V, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4132DMF-2.0/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4132DMF-2.0/NOPB
0.05% 20-ppm/°C drift precision series voltage reference with shutdown enable 5-SOT-23 -40 to 125 Product overview: LM4132DMF-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132DMF-2.0/NO PB can be used for catalog matching and distributor lookup.

0.05% 20-ppm/°C drift precision series voltage reference with shutdown enable 5-SOT-23 -40 to 125 Product overview: LM4132DMF-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132DMF-2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-LM4132DMF-2.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Series Voltage Reference IC Fixed 2.048V V ±0.4% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.4% 20mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4132DMF-2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4132DMF-2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4132DMF-2.0/NOPB
IC VREF SERIES 0.4% SOT23-5

IC VREF SERIES 0.4% SOT23-5

Supplier's Site
Voltage Reference - LM4132DMF-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4132DMF-2.0/NOPB
Voltage Reference LM4132DMF-2.0/NOPB
Series Voltage Reference IC Fixed 2.048V V ±0.4% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.4% 20 mA SOT-23-5

Buy Now
Voltage Reference - LM4132DMF-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4132DMF-2.0/NOPB
Voltage Reference LM4132DMF-2.0/NOPB
Series Voltage Reference IC Fixed 2.048V V ±0.4% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.4% 20 mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4132DMF-2.0/NOPB
Voltage References LM4132DMF-2.0/NOPB
Voltage References 0.05% 20ppm/-C Drift Precision Series Voltage Reference with Shutdown EnableG 5-SOT-23 -40 to 125

Voltage References 0.05% 20ppm/-C Drift Precision Series Voltage Reference with Shutdown EnableG 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - LM4132DMF-2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4132DMF-2.0/NOPB
PMIC - Voltage Reference LM4132DMF-2.0/NOPB
IC VREF SERIES 0.4% SOT23-5

IC VREF SERIES 0.4% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4132DMF-2.0/NOPB 779203-LM4132DMF-2.0/NOPB LM4132DMF-2.0/NOPB 693-LM4132DMF-2.0/NOPB 296-LM4132DMF-2.0/NOPBTR-ND LM4132DMF-2.0/NOPB LM4132DMF-2.0/NOPB LM4132DMF-2.0/NOPB LM4132DMF-2.0/NOPB
Product Name LM4132 SOT23 Precision Low Dropout Voltage Reference PMIC - PMIC - Voltage Reference - LM4132DMF-2.0/NOPB SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Voltage References PMIC - Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 2.05 volts 2.05 volts
TC 30 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.0500 % 0.4000 %
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285BXZ-1.2/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BLP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers