Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA TO-92 (TO-226)
Programmable Shunt Voltage Reference, 2.5V, 1% Acc, TO-92 Product overview: NCP431ACLPRAG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431ACLPRAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230271-NCP431ACLPRA
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 60μA
Family Name: NCP431
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): LX6431ACLPT; LX6431AILPT; TS2431ACT A3;
Introduction Date: July 28, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC VREF SHUNT ADJ 1% TO92
Voltage References ANA 2.5V PROG SHUNT REF
IC VREF SHUNT ADJ 1% TO92
Voltage Reference, Precision, Shunt - Adjustable, NCP431A Series, 2.5V to 36V, TO-226AA-3 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | NCP431ACLPRAGOSTR-ND | 693-NCP431ACLPRAG | 1230271-NCP431ACLPRAG | NCP431ACLPRAG | NCP431ACLPRAG | NCP431ACLPRAG | 90W0775 |
| Product Name | Voltage Reference | 2.5V Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - NCP431ACLPRAG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Reference, Precision, Shunt Adjustable, Ncp431A Series, 2.5V To 36V, To-226Aa-3 Rohs Compliant Onsemi |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Programmable, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | |||
| Package Type | Other; TO-226-3, TO-92-3 Long Body | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | Other; TO-226-3, TO-92-3 Long Body | |||
| TC | 50 ppm/C | 50 ppm/C | |||||
| Accuracy | 1 % | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |