Manufacturer: Texas Instruments
Win Source Part Number: 1054500-LM4132DQ1MFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Automotive, SOT-23 precision low dropout voltage reference 5-SOT-23 -40 to 125 Product overview: LM4132DQ1MFT2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132DQ1MFT2.5 can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±0.4% 20mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.4% 20mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.4% 20mA SOT-23-5
Voltage References Automotive SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
IC VREF SERIES 0.4% SOT23-5
Series Voltage Reference IC Fixed 2.5V V ±0.4% 20 mA SOT-23-5
IC VREF SERIES 0.4% SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1054500-LM4132DQ1MFT2.5 | 693-LM4132DQ1MFT2.5 | 296-LM4132DQ1MFT2.5CT-ND | LM4132DQ1MFT2.5 | LM4132DQ1MFT2.5 | LM4132DQ1MFT2.5 | LM4132DQ1MFT2.5 |
| Product Name | PMIC - PMIC - Voltage Reference - LM4132DQ1MFT2.5 | Automotive SOT-23 Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | PMIC - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Active | Active | Active | ||||
| VIN | 5.5 volts | 2.9 to 5.5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Type | Series | Series |