The LM431 is a 3-terminal adjustable shunt regulator with a programmable output voltage from 2.5 V to 36 V, designed for applications such as precision voltage references, current sourcing, and Zener diode replacement. It is available in a TO-92 package measuring 4.30 mm × 4.30 mm, with a temperature coefficient of 50 ppm/°C and operation over the temperature range of -40 °C to 85 °C. The device features low dynamic output impedance, fast turn-on response, and low output noise.
Adjustable Precision Zener Shunt Regulator 3-TO-92
Win Source Part Number: 1070128-LM431AIZ/LFT
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 37 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 1 mA
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM431ACZ/NOPB; LM431ACZ/LFT3; LM431ACZ/LFT4; TL431CLPG; TL431ILPG; TL431CLPLM431AIZLFT1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM431AIZ/LFT1TR,
Base Product Number: LM431
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA TO-92-3
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-TO-92
IC VREF SHUNT ADJ 2.2% TO92-3
IC VREF SHUNT ADJ 2.2% TO92-3
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431AIZ/LFT1 | 1070128-LM431AIZ/LFT1 | 296-LM431AIZ/LFT1TR-ND | LM431AIZ/LFT1 | LM431AIZ/LFT1 | LM431AIZ/LFT1 |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | TO-92; Other; Tape & Reel (TR),Cut Tape (CT) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| VREF | 2.5 to 36 volts | 2.5 volts |