The LM431BIM3 is an adjustable precision zener shunt regulator in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm, with an operating temperature range of -40 to 85°C. It provides a programmable output voltage from 2.5 V to 36 V using two external resistors, features a temperature coefficient of 50 ppm/°C, and offers low dynamic output impedance and fast turn-on response. The device is designed for applications such as adjustable voltage regulation, voltage monitoring, and zener diode replacement.
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 1199890-LM431BIM3
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Safety
Family Part Number: LM431
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V
IC VREF SHUNT ADJ SOT23-3
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 -40 to 85
IC VREF SHUNT ADJ 1% SOT23-3
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431BIM3 | LM431BIM3-ND | 1199890-LM431BIM3 | LM431BIM3 | LM431BIM3 | LM431BIM3 |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - LM431BIM3 | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | |||
| VREF Type | Programmable | |||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| VREF | 2.5 to 36 volts |