Texas Instruments LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference LM4128CQ1MFX2.0/NOPB

Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4128CQ1MFX2.0/NOPB is a SOT-23 package precision micropower series voltage reference with a 2.048V output, designed for battery-powered and space-critical applications. It operates over a junction temperature range of -40°C to 125°C, draws a supply current of 60 µA, and supports up to 20 mA load current. The device includes an enable pin for 3 µA shutdown mode and is stable with capacitive loads up to 10 µF. It has an initial accuracy of ±0.5% and a temperature coefficient of 100 ppm/°C, qualified to AEC-Q100 Grade 1. The package is a 5-pin SOT-23 (DBV) with a lead finish compliant to RoHS.

Datasheet Summary
Powered by GS/AI

The LM4128CQ1MFX2.0/NOPB is a SOT-23 package precision micropower series voltage reference with a 2.048V output, designed for battery-powered and space-critical applications. It operates over a junction temperature range of -40°C to 125°C, draws a supply current of 60 µA, and supports up to 20 mA load current. The device includes an enable pin for 3 µA shutdown mode and is stable with capacitive loads up to 10 µF. It has an initial accuracy of ±0.5% and a temperature coefficient of 100 ppm/°C, qualified to AEC-Q100 Grade 1. The package is a 5-pin SOT-23 (DBV) with a lead finish compliant to RoHS.

Suppliers

Company
Product
Description
Supplier Links
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference - LM4128CQ1MFX2.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference
LM4128CQ1MFX2.0/NOPB
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference LM4128CQ1MFX2.0/NOPB
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4128CQ1MFX2.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128CQ1MFX2.0/NOPB-ND
Voltage Reference LM4128CQ1MFX2.0/NOPB-ND
Series Voltage Reference IC Fixed 2.048V V ±0.5% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.048V V ±0.5% 20mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.048V SOT-23 Precision Voltage Reference IC
693-LM4128CQ1MFX2.0/NOPB
2.048V SOT-23 Precision Voltage Reference IC 693-LM4128CQ1MFX2.0/NOPB
2.048V Series Voltage Reference IC, 0.5% Tol, SOT-23 Product overview: LM4128CQ1MFX2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128CQ1MFX2.0/ NOPB can be used for catalog matching and distributor lookup.

2.048V Series Voltage Reference IC, 0.5% Tol, SOT-23 Product overview: LM4128CQ1MFX2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128CQ1MFX2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - 1070122-LM4128CQ1MFX2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
1070122-LM4128CQ1MFX2.0/NOPB
Integrated Circuits (ICs) - PMIC - Voltage Reference 1070122-LM4128CQ1MFX2.0/NOPB
Win Source Part Number: 1070122-LM4128CQ1MFX 2.0/NOPB Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Current - Output: 20 mA Voltage - Input: 2.448V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 100µA Voltage - Output (Min/Fixed): 2.048V Noise - 0.1Hz to 10Hz: 190µVp-p Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): LM4128CQ1MFX2.0/NOPB LM4128CQ1MFX2.0NOPB; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM4128CQ1MFX2.0,LM41 28CQ1MFX2.0-ND Base Product Number: LM4128

Win Source Part Number: 1070122-LM4128CQ1MFX2.0/NOPB
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Current - Output: 20 mA
Voltage - Input: 2.448V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 100µA
Voltage - Output (Min/Fixed): 2.048V
Noise - 0.1Hz to 10Hz: 190µVp-p
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LM4128CQ1MFX2.0/NOPBLM4128CQ1MFX2.0NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM4128CQ1MFX2.0,LM4128CQ1MFX2.0-ND
Base Product Number: LM4128

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4128CQ1MFX2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4128CQ1MFX2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4128CQ1MFX2.0/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4128CQ1MFX2.0/NOPB
Voltage References LM4128CQ1MFX2.0/NOPB
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - LM4128CQ1MFX2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128CQ1MFX2.0/NOPB
PMIC - Voltage Reference LM4128CQ1MFX2.0/NOPB
IC VREF SERIES 0.5% SOT23-5

IC VREF SERIES 0.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4128CQ1MFX2.0/NOPB LM4128CQ1MFX2.0/NOPB-ND 693-LM4128CQ1MFX2.0/NOPB 1070122-LM4128CQ1MFX2.0/NOPB LM4128CQ1MFX2.0/NOPB LM4128CQ1MFX2.0/NOPB LM4128CQ1MFX2.0/NOPB
Product Name LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference Voltage Reference 2.048V SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; Tape & Reel (TR) Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 2.05 volts
TC 100 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.1000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
7 suppliers
LM385-1.2 Micropower Voltage Reference - LM385DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
 - LM285AXM-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
LM285-2.5 Micropower Voltage Reference - LM285LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers