onsemi Voltage Reference LM431SBCM3X

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM431SBCM3XCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431SBCM3XCT-ND
Voltage Reference LM431SBCM3XCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431SBCM3XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431SBCM3XTR-ND
Voltage Reference LM431SBCM3XTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM431SBCM3X - 923209-LM431SBCM3X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431SBCM3X
923209-LM431SBCM3X
PMIC - PMIC - Voltage Reference - LM431SBCM3X 923209-LM431SBCM3X
Manufacturer: ON Semiconductor Win Source Part Number: 923209-LM431SBCM3X Operating Temperature Range: -25°C ~ 85°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: LM431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM431SBCM3XTR, LM431SBCM3XCT, LM431SBCM3XDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 923209-LM431SBCM3X
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.495V V ±1% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM431SBCM3XTR, LM431SBCM3XCT, LM431SBCM3XDKR

Buy Now Datasheet
Singapore, Singapore
2.5V Precision Voltage Reference IC
693-LM431SBCM3X
2.5V Precision Voltage Reference IC 693-LM431SBCM3X
Voltage References Adj 2.5V, 1% Tol Shunt Regulator Product overview: LM431SBCM3X from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SBCM3X can be used for catalog matching and distributor lookup.

Voltage References Adj 2.5V, 1% Tol Shunt Regulator Product overview: LM431SBCM3X from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SBCM3X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431SBCM3X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431SBCM3X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431SBCM3X
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM431SBCM3X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431SBCM3X
PMIC - Voltage Reference LM431SBCM3X
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM431SBCM3X
Voltage References LM431SBCM3X
Voltage References Adj 2.5V, 1% Tol Shunt Regulator

Voltage References Adj 2.5V, 1% Tol Shunt Regulator

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431SBCM3XCT-ND 923209-LM431SBCM3X 693-LM431SBCM3X LM431SBCM3X LM431SBCM3X LM431SBCM3X
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM431SBCM3X 2.5V Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Adjustable References Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Reel Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR06ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
LM336B-2.5 Precision Voltage Reference - LM336BLPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details