Texas Instruments LM4128 SOT-23 Precision Micropower Series Voltage Reference LM4128DMF-3.3/NOPB

Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4128 SOT-23 Precision Micropower Series Voltage Reference - LM4128DMF-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM4128 SOT-23 Precision Micropower Series Voltage Reference
LM4128DMF-3.3/NOPB
LM4128 SOT-23 Precision Micropower Series Voltage Reference LM4128DMF-3.3/NOPB
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
 - LM4128DMF-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 3.3V, BIPolar, PDSO5

Three Terminal Voltage Reference, 1 Output, 3.3V, BIPolar, PDSO5

Supplier's Site Datasheet
 - LM4128DMF-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 3.3V, BIPolar, PDSO5

Three Terminal Voltage Reference, 1 Output, 3.3V, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4128DMF-3.3/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4128DMF-3.3/NOPB
0.1% 75-ppm/°C SOT-23 precision micropower series voltage reference with enable pin 5-SOT-23 -40 to 125 Product overview: LM4128DMF-3.3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128DMF-3.3/NO PB can be used for catalog matching and distributor lookup.

0.1% 75-ppm/°C SOT-23 precision micropower series voltage reference with enable pin 5-SOT-23 -40 to 125 Product overview: LM4128DMF-3.3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128DMF-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4128DMF-3.3/NOPB - 019305-LM4128DMF-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128DMF-3.3/NOPB
019305-LM4128DMF-3.3/NOPB
PMIC - PMIC - Voltage Reference - LM4128DMF-3.3/NOPB 019305-LM4128DMF-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019305-LM4128DMF-3.3 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 100ppm/°C Voltage - Input: 3.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 310μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019305-LM4128DMF-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 3.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 310μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM4128DMF-3.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128DMF-3.3/NOPBTR-ND
Voltage Reference LM4128DMF-3.3/NOPBTR-ND
Series Voltage Reference IC Fixed 3.3V V ±1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±1% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4128DMF-3.3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128DMF-3.3/NOPBCT-ND
Voltage Reference LM4128DMF-3.3/NOPBCT-ND
Series Voltage Reference IC Fixed 3.3V V ±1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±1% 20mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4128DMF-3.3/NOPB
Voltage References LM4128DMF-3.3/NOPB
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - LM4128DMF-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128DMF-3.3/NOPB
PMIC - Voltage Reference LM4128DMF-3.3/NOPB
IC VREF SERIES 1% SOT23-5

IC VREF SERIES 1% SOT23-5

Supplier's Site Datasheet
IC VREF SERIES 1% SOT23-5 - 815-LM4128DMF-3.3/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 1% SOT23-5
815-LM4128DMF-3.3/NOPB
IC VREF SERIES 1% SOT23-5 815-LM4128DMF-3.3/NOPB
IC VREF SERIES 1% SOT23-5

IC VREF SERIES 1% SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4128DMF-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4128DMF-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4128DMF-3.3/NOPB
IC VREF SERIES 1% SOT23-5

IC VREF SERIES 1% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4128DMF-3.3/NOPB LM4128DMF-3.3/NOPB 693-LM4128DMF-3.3/NOPB 019305-LM4128DMF-3.3/NOPB LM4128DMF-3.3/NOPBTR-ND LM4128DMF-3.3/NOPB LM4128DMF-3.3/NOPB 815-LM4128DMF-3.3/NOPB LM4128DMF-3.3/NOPB
Product Name LM4128 SOT-23 Precision Micropower Series Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4128DMF-3.3/NOPB Voltage Reference Voltage References PMIC - Voltage Reference IC VREF SERIES 1% SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 3.3 volts
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA 0.1000 mA 0.0600 mA
Accuracy 0.1000 % 1 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - LM113H/NOPB - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
2 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM285-1.2 Micropower Voltage Reference - LM285D-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
8 suppliers
Voltage Reference - LM136-2.5 MDS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; Die
Life Cycle Stage Active
View Details