Series Voltage Reference IC Fixed 1.25V V ±0.1% 20mA 8-WDFN (2x2)
Series Voltage Reference IC Fixed 1.25V V ±0.1% 20mA 8-WDFN (2x2)
Series Voltage Reference IC Fixed 1.25V V ±0.1% 20mA 8-WDFN (2x2)
IC VREF SERIES 0.1% 8WDFN Product overview: MCP1501T-12E/RW from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-MCP1501T-12E/RW can be used for catalog matching and distributor lookup.
IC VREF SERIES 0.1% 8WDFN
Voltage References High Prec Buffered Voltage Reference
IC VREF SERIES 0.1% 8WDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | MCP1501T-12E/RWCT-ND | 693-MCP1501T-12E/RW | MCP1501T-12E/RW | MCP1501T-12E/RW | MCP1501T-12E/RW |
| Product Name | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Series | Series | Series | ||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-WFDFN Exposed Pad | ||
| TC | 50 ppm/C | 50 ppm/C | |||
| IQ | 0.5500 mA | 0.5500 mA | |||
| Accuracy | 0.1000 % |