Manufacturer: Texas Instruments
Win Source Part Number: 1054501-LM4132DQ1MFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Automotive, Communications & Networking
Series Voltage Reference IC Fixed 3V V ±0.4% 20mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.4% 20mA SOT-23-5
Automotive, SOT-23 precision low dropout voltage reference 5-SOT-23 -40 to 125 Product overview: LM4132DQ1MFT3.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132DQ1MFT3.0 can be used for catalog matching and distributor lookup.
Voltage References Automotive SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125
Series Voltage Reference IC Fixed 3V V ±0.4% 20 mA SOT-23-5
IC VREF SERIES 0.4% SOT23-5
IC VREF SERIES 0.4% SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1054501-LM4132DQ1MFT3.0 | 296-LM4132DQ1MFT3.0CT-ND | 693-LM4132DQ1MFT3.0 | LM4132DQ1MFT3.0 | LM4132DQ1MFT3.0 | LM4132DQ1MFT3.0 | LM4132DQ1MFT3.0 |
| Product Name | PMIC - PMIC - Voltage Reference - LM4132DQ1MFT3.0 | Voltage Reference | Automotive SOT-23 Precision Voltage Reference IC | Voltage References | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Active | Active | Active | ||||
| Type | Series | Series | |||||
| TC | 20 ppm/C | 20 ppm/C | |||||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA |