Texas Instruments LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference LM4128AQ1MFX3.3/NOPB

Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4128AQ1MFX3.3/NOPB is a precision micropower series voltage reference in a 5-pin SOT-23 package, offering a 3.3V output with an initial accuracy of 0.1% and a temperature coefficient of 75 ppm/°C. It operates from a 400 mV to 5.5 V input supply, supports up to 20 mA output current, and includes an enable pin for 3 µA shutdown mode. The device is AEC-Q100 Grade 1 qualified, with a junction temperature range of −40°C to 125°C. It is stable with ceramic capacitors up to 10 µF and requires no external stabilizing capacitor.

Datasheet Summary
Powered by GS/AI

The LM4128AQ1MFX3.3/NOPB is a precision micropower series voltage reference in a 5-pin SOT-23 package, offering a 3.3V output with an initial accuracy of 0.1% and a temperature coefficient of 75 ppm/°C. It operates from a 400 mV to 5.5 V input supply, supports up to 20 mA output current, and includes an enable pin for 3 µA shutdown mode. The device is AEC-Q100 Grade 1 qualified, with a junction temperature range of −40°C to 125°C. It is stable with ceramic capacitors up to 10 µF and requires no external stabilizing capacitor.

Suppliers

Company
Product
Description
Supplier Links
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference - LM4128AQ1MFX3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference
LM4128AQ1MFX3.3/NOPB
LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference LM4128AQ1MFX3.3/NOPB
SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4128AQ1MFX3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4128AQ1MFX3.3/NOPB-ND
Voltage Reference LM4128AQ1MFX3.3/NOPB-ND
Series Voltage Reference IC Fixed 3.3V V ±0.1% 20mA SOT-23-5

Series Voltage Reference IC Fixed 3.3V V ±0.1% 20mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4128AQ1MFX3.3/NOPB - 877452-LM4128AQ1MFX3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4128AQ1MFX3.3/NOPB
877452-LM4128AQ1MFX3.3/NOPB
PMIC - PMIC - Voltage Reference - LM4128AQ1MFX3.3/NOPB 877452-LM4128AQ1MFX3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877452-LM4128AQ1MFX3 .3/NOPB Series: Automotive, AEC-Q100 Features: Voltage Reference IC V 20 mA Package: Reel - TR Family Name: LM4128 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM4128AQ1MFX3.3, LM4128AQ1MFX3.3-ND

Manufacturer: Texas Instruments
Win Source Part Number: 877452-LM4128AQ1MFX3.3/NOPB
Series: Automotive, AEC-Q100
Features: Voltage Reference IC V 20 mA
Package: Reel - TR
Family Name: LM4128
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM4128AQ1MFX3.3, LM4128AQ1MFX3.3-ND

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-LM4128AQ1MFX3.3/NOPB
Automotive SOT-23 Precision Voltage Reference IC 693-LM4128AQ1MFX3.3/NOPB
Automotive 0.1% 75-ppm/°C SOT-23 precision micropower series voltage reference shutdown enable pin 5-SOT-23 -40 to 125 Product overview: LM4128AQ1MFX3.3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128AQ1MFX3.3/ NOPB can be used for catalog matching and distributor lookup.

Automotive 0.1% 75-ppm/°C SOT-23 precision micropower series voltage reference shutdown enable pin 5-SOT-23 -40 to 125 Product overview: LM4128AQ1MFX3.3/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4128AQ1MFX3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4128AQ1MFX3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4128AQ1MFX3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4128AQ1MFX3.3/NOPB
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4128AQ1MFX3.3/NOPB
Voltage References LM4128AQ1MFX3.3/NOPB
Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Voltage References SOT-23 Precision Micropower Series Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - LM4128AQ1MFX3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4128AQ1MFX3.3/NOPB
PMIC - Voltage Reference LM4128AQ1MFX3.3/NOPB
IC VREF SERIES 0.1% SOT23-5

IC VREF SERIES 0.1% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4128AQ1MFX3.3/NOPB LM4128AQ1MFX3.3/NOPB-ND 877452-LM4128AQ1MFX3.3/NOPB 693-LM4128AQ1MFX3.3/NOPB LM4128AQ1MFX3.3/NOPB LM4128AQ1MFX3.3/NOPB LM4128AQ1MFX3.3/NOPB
Product Name LM4128-Q1 SOT-23 Precision Micropower Series Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4128AQ1MFX3.3/NOPB Automotive SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; Reel - TR Other; SC-74A, SOT-753
VREF 1.8 to 4.1 volts 3.3 volts
TC 100 ppm/C 75 ppm/C
IQ 0.0600 mA 0.1000 mA 0.1000 mA
Accuracy 0.1000 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385MX-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details
 - LM385Z-2.5/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
 - LM385AZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers