onsemi Voltage Reference LM431SCCMLX

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM431SCCMLXCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431SCCMLXCT-ND
Voltage Reference LM431SCCMLXCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3

Buy Now Datasheet
Voltage Reference - LM431SCCMLXTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431SCCMLXTR-ND
Voltage Reference LM431SCCMLXTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-89-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM431SCCMLX - 779215-LM431SCCMLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431SCCMLX
779215-LM431SCCMLX
PMIC - PMIC - Voltage Reference - LM431SCCMLX 779215-LM431SCCMLX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 779215-LM431SCCMLX Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-243AA Mounting: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: LM431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-89-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): KIA431BF; AP431iARTR-G1; AME431BBJFTB25Y; AME431BAJFAB25Z-1; Introduction Date: August 10, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 779215-LM431SCCMLX
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-243AA
Mounting: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: LM431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-89-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): KIA431BF; AP431iARTR-G1; AME431BBJFTB25Y; AME431BAJFAB25Z-1;
Introduction Date: August 10, 1999
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
2.5V Precision Voltage Reference IC
693-LM431SCCMLX
2.5V Precision Voltage Reference IC 693-LM431SCCMLX
Voltage References Shunt Regulator 2.5V Programmable Product overview: LM431SCCMLX from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SCCMLX can be used for catalog matching and distributor lookup.

Voltage References Shunt Regulator 2.5V Programmable Product overview: LM431SCCMLX from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431SCCMLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431SCCMLX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431SCCMLX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431SCCMLX
IC VREF SHUNT ADJ 0.5% SOT89-3

IC VREF SHUNT ADJ 0.5% SOT89-3

Supplier's Site
PMIC - Voltage Reference - LM431SCCMLX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431SCCMLX
PMIC - Voltage Reference LM431SCCMLX
IC VREF SHUNT ADJ 0.5% SOT89-3

IC VREF SHUNT ADJ 0.5% SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM431SCCMLX
Voltage References LM431SCCMLX
Voltage References Shunt Regulator 2.5V Programmable

Voltage References Shunt Regulator 2.5V Programmable

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431SCCMLXCT-ND 779215-LM431SCCMLX 693-LM431SCCMLX LM431SCCMLX LM431SCCMLX LM431SCCMLX
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM431SCCMLX 2.5V Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Adjustable References Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-243AA SOT89; Other; TO-243AA Other; Reel Other; TO-243AA
TC 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BD-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
PMIC - Voltage Reference - ADR291GR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details