Texas Instruments High-Performance Analog Voltage Reference LM4132AQ1MFT2.5

Description
Series Voltage Reference IC Fixed 2.5V V ±0.05% 20mA SOT-23-5
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.5V V ±0.05% 20mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-47789-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-47789-6-ND
Voltage Reference 296-47789-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.05% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-47789-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-47789-1-ND
Voltage Reference 296-47789-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.05% 20mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-47789-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-47789-2-ND
Voltage Reference 296-47789-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 20mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.05% 20mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Automotive LDO 2.5V 20mA Precision Voltage Reference IC
693-LM4132AQ1MFT2.5
Automotive LDO 2.5V 20mA Precision Voltage Reference IC 693-LM4132AQ1MFT2.5
5-Pin LDO 2.5V, 20mA, AEC-Q100, SOT-23 Product overview: LM4132AQ1MFT2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 2.5V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, LDO, 2.5V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132AQ1MFT2.5 can be used for catalog matching and distributor lookup.

5-Pin LDO 2.5V, 20mA, AEC-Q100, SOT-23 Product overview: LM4132AQ1MFT2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 2.5V, 20mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, LDO, 2.5V, 20mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4132AQ1MFT2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4132AQ1MFT2.5 - 779195-LM4132AQ1MFT2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4132AQ1MFT2.5
779195-LM4132AQ1MFT2.5
PMIC - PMIC - Voltage Reference - LM4132AQ1MFT2.5 779195-LM4132AQ1MFT2.5
Manufacturer: Texas Instruments Win Source Part Number: 779195-LM4132AQ1MFT2 .5 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Voltage - Input: 2.9 V ~ 5.5 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 240μVp-p Family Name: LM4132 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6037CAUK30+; MAX6037CAUK30-T; MAX6037CAUK30; MAX6037CAUK30+T; Introduction Date: October 04, 2018 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779195-LM4132AQ1MFT2.5
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 2.9 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 240μVp-p
Family Name: LM4132
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6037CAUK30+; MAX6037CAUK30-T; MAX6037CAUK30; MAX6037CAUK30+T;
Introduction Date: October 04, 2018
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Reference - LM4132AQ1MFT2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4132AQ1MFT2.5
PMIC - Voltage Reference LM4132AQ1MFT2.5
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4132AQ1MFT2.5
Voltage References LM4132AQ1MFT2.5
Voltage References Automotive SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Voltage References Automotive SOT23 Precision Low Dropout Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4132AQ1MFT2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4132AQ1MFT2.5
Voltage Reference LM4132AQ1MFT2.5
Series Voltage Reference IC Fixed 2.5V V ±0.05% 20 mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.05% 20 mA SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4132AQ1MFT2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4132AQ1MFT2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4132AQ1MFT2.5
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-47789-6-ND 693-LM4132AQ1MFT2.5 779195-LM4132AQ1MFT2.5 LM4132AQ1MFT2.5 LM4132AQ1MFT2.5 LM4132AQ1MFT2.5 LM4132AQ1MFT2.5
Product Name Voltage Reference Automotive LDO 2.5V 20mA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4132AQ1MFT2.5 PMIC - Voltage Reference Voltage References Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Series Series
Package Type Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
TC 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD586BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM136-5.0 5.0V Reference Diode - LM136H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
9 suppliers
Precision Low Power FGA Voltage References - ISL60002BIH325Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.5 volts
TC 20 ppm/C
View Details
8 suppliers