onsemi Voltage Reference NCP431ACDR2G

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - NCP431ACDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431ACDR2GOSTR-ND
Voltage Reference NCP431ACDR2GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOIC Precision Voltage Reference IC
693-NCP431ACDR2G
36V 100mA SOIC Precision Voltage Reference IC 693-NCP431ACDR2G
Programmable Shunt Voltage Reference, 36V, 100mA, SOIC Product overview: NCP431ACDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431ACDR2G can be used for catalog matching and distributor lookup.

Programmable Shunt Voltage Reference, 36V, 100mA, SOIC Product overview: NCP431ACDR2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431ACDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - NCP431ACDR2G - 886978-NCP431ACDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NCP431ACDR2G
886978-NCP431ACDR2G
PMIC - PMIC - Voltage Reference - NCP431ACDR2G 886978-NCP431ACDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 886978-NCP431ACDR2G Operating Temperature Range: 0°C ~ 70°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCP431 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP431ACDR2GOSCT, NCP431ACDR2GOSDKR, NCP431ACDR2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 886978-NCP431ACDR2G
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP431
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP431ACDR2GOSCT, NCP431ACDR2GOSDKR, NCP431ACDR2GOSTR

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
NCP431ACDR2G
Voltage References NCP431ACDR2G
Voltage References ANA 2.5V PROG SHUNT REF

Voltage References ANA 2.5V PROG SHUNT REF

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - NCP431ACDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
NCP431ACDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference NCP431ACDR2G
IC VREF SHUNT ADJ 1% 8SOIC

IC VREF SHUNT ADJ 1% 8SOIC

Supplier's Site
Voltage Ref, Shunt, 2.5V-36V, Nsoic-8; Voltage Reference Type Onsemi - 76T6320 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-36V, Nsoic-8; Voltage Reference Type Onsemi
76T6320
Voltage Ref, Shunt, 2.5V-36V, Nsoic-8; Voltage Reference Type Onsemi 76T6320
VOLTAGE REF, SHUNT, 2.5V-36V, NSOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:NCP431A Series; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-36V, NSOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:NCP431A Series; Reference Voltage:2.5V to 36V; Initial Accuracy:1%; Temperature Coefficient:± 50ppm/°C; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - NCP431ACDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
NCP431ACDR2G
PMIC - Voltage Reference NCP431ACDR2G
IC VREF SHUNT ADJ 1% 8SOIC

IC VREF SHUNT ADJ 1% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number NCP431ACDR2GOSTR-ND 693-NCP431ACDR2G 886978-NCP431ACDR2G NCP431ACDR2G NCP431ACDR2G 76T6320 NCP431ACDR2G
Product Name Voltage Reference 36V 100mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - NCP431ACDR2G Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 2.5V-36V, Nsoic-8; Voltage Reference Type Onsemi PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
TC 50 ppm/C
Accuracy 1 % 1 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM236-2.5 2.5-V Integrated Reference Circuit - LM236D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
9 suppliers
PMIC - PMIC - Voltage Reference - ADR291WFRZ-R7 - 860367-ADR291WFRZ-R7 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details