Series Voltage Reference IC Fixed 1.024V V ±0.1% 20mA 8-SOIC
IC VREF SERIES 0.1% 8SOIC
Voltage References High Prec Buffered Voltage Reference
IC VREF SERIES 0.1% 8SOIC
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | MCP1501T-10E/SN-ND | MCP1501T-10E/SN | MCP1501T-10E/SN | MCP1501T-10E/SN |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| TC | 50 ppm/C | |||
| IQ | 0.5500 mA | 0.5500 mA | ||
| Accuracy | 0.1000 % |