The LM431AIM3 is an adjustable precision shunt regulator in a 3-pin SOT-23 package, measuring 2.92mm by 1.30mm, with an operating temperature range of -40°C to 85°C. It supports output voltages from 2.5 V to 36 V via external resistors and features a temperature coefficient of 50 ppm/°C, low dynamic output impedance, and fast turn-on response. The device is designed for applications requiring precision voltage reference, including power supply regulation, voltage monitoring, and Zener diode replacement.
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3
Manufacturer: Texas Instruments
Win Source Part Number: 1199878-LM431AIM3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: LM431
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Alternative Parts (Cross-Reference): TS1431CX RF; AME431BAJETA25Y-1; AP431WL-7;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Safety
Family Part Number: LM431
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±2.2% 100mA SOT-23-3
IC VREF SHUNT ADJ 2.2% SOT23-3
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 -40 to 85
IC VREF SHUNT ADJ 2.2% SOT23-3
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431AIM3 | LM431AIM3 | 1199878-LM431AIM3 | 296-LM431AIM3CT-ND | LM431AIM3 | LM431AIM3 | LM431AIM3 |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | PMIC - PMIC - Voltage Reference - LM431AIM3 | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOIC,SOT-23,TO-92 | SOT23; Other; SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.5 to 36 volts | 2.5 volts |