onsemi PMIC - PMIC - Voltage Reference - NCP431BVSNT1G NCP431BVSNT1G

Description
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3
Request a Quote Datasheet
Description
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP431BVSNT1G - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - NCP431BVSNT1G - 140825-NCP431BVSNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - NCP431BVSNT1G
140825-NCP431BVSNT1G
PMIC - PMIC - Voltage Reference - NCP431BVSNT1G 140825-NCP431BVSNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 140825-NCP431BVSNT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 60μA Family Name: NCP431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 (TO-236) Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): SC431BVSNT1G; SC432BVSNT1G; TS431BCX; LM431CCM3; Introduction Date: July 10, 2012 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 140825-NCP431BVSNT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 60μA
Family Name: NCP431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3 (TO-236)
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): SC431BVSNT1G; SC432BVSNT1G; TS431BCX; LM431CCM3;
Introduction Date: July 10, 2012
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - NCP431BVSNT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431BVSNT1GOSDKR-ND
Voltage Reference NCP431BVSNT1GOSDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - NCP431BVSNT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431BVSNT1GOSCT-ND
Voltage Reference NCP431BVSNT1GOSCT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Voltage Reference - NCP431BVSNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
NCP431BVSNT1GOSTR-ND
Voltage Reference NCP431BVSNT1GOSTR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
36V 100mA SOT-23 Precision Voltage Reference IC
693-NCP431BVSNT1G
36V 100mA SOT-23 Precision Voltage Reference IC 693-NCP431BVSNT1G
Adj. Shunt Voltage Ref, 2.5-36V, 100mA, 0.5%, SOT-23-3 Product overview: NCP431BVSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431BVSNT1G can be used for catalog matching and distributor lookup.

Adj. Shunt Voltage Ref, 2.5-36V, 100mA, 0.5%, SOT-23-3 Product overview: NCP431BVSNT1G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-NCP431BVSNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - NCP431BVSNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
NCP431BVSNT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference NCP431BVSNT1G
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
NCP431BVSNT1G
Voltage References NCP431BVSNT1G
Voltage References ANA 2.5V PROG SHUNT REF

Voltage References ANA 2.5V PROG SHUNT REF

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi - 13AC6137 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi
13AC6137
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi 13AC6137
VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOT-23; MSL:- RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOT-23; MSL:- RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi - 13AC3741 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi
13AC3741
Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi 13AC3741
VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:2.5V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Reference
NCP431BVSNT1G
PMIC - Voltage Reference NCP431BVSNT1G
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number NCP431BVSNT1G 140825-NCP431BVSNT1G NCP431BVSNT1GOSDKR-ND 693-NCP431BVSNT1G NCP431BVSNT1G NCP431BVSNT1G 13AC6137 NCP431BVSNT1G
Product Name PMIC - PMIC - Voltage Reference - NCP431BVSNT1G Voltage Reference 36V 100mA SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Ref, Shunt, 2.5V-36V, Sot-23-3; Voltage Reference Type Onsemi PMIC - Voltage Reference
Package Type SOT23; Other; SOT-23-3-EPOXY SOT23; Other; SOT-23-3 (TO-236) Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
Life Cycle Stage Active Active Active
TC 50 ppm/C 50 ppm/C 50 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Type Shunt / Zener Shunt / Zener; Shunt, Programmable, Adjustable Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - ADR5044WBRTZ-R7 - 860378-ADR5044WBRTZ-R7 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low Power FGA Voltage References - ISL60002BAH333Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3.3 volts
TC 20 ppm/C
View Details
8 suppliers