Shunt Voltage Reference IC Adjustable 1.25V 13VV ±1% 30mA SOT-89-3
Win Source Part Number: 1340543-NJM2373AU-TE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package: Tape & Reel
Standard Package: 1,000
Tolerance: ±1%
Current - Output: 30 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 13 V
Voltage - Output (Min/Fixed): 1.25V
Current - Cathode: 500 µA
Mounting Type: Surface Mount
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: NJM2373
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage References Precision Shunt
IC VREF SHUNT ADJ 1% SOT89-3
IC VREF SHUNT ADJ 1% SOT89-3
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 2129-NJM2373AU-TE1TR-ND | 1340543-NJM2373AU-TE1 | NJM2373AU-TE1 | NJM2373AU-TE1 | NJM2373AU-TE1 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| Package Type | Other; TO-243AA | SOT89; Other; Tape & Reel | Other; TO-243AA | ||
| Accuracy | 1 % | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |