PHOENIX CONTACT USA Interface Modules 2281597

Description
50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
Request a Quote Datasheet
Description
50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 277-5042-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
277-5042-ND
Interface Modules 277-5042-ND
50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG

50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG

Buy Now Datasheet
Interface Modules - 2281597 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
2281597
Interface Modules 2281597
INTERFACE MOD HDR 50POS 12-24AWG

INTERFACE MOD HDR 50POS 12-24AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 277-5042-ND 2281597
Product Name Interface Modules Interface Modules
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCV-FG-A220-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Coaxial Adapters - 696901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
View Details
RF Connectors - 1058694-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 18.000 GHz
View Details
3 suppliers