Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
SMB RF Connectors
SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp
Connectors
RF Connectors / Coaxial Connectors SMB BLKHD JACK
| TE Connectivity | Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 228217-1 | 228217-1 | A113175-ND | 228217-1 | 88AJ0038 | 228217-1 |
| Product Name | RF Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Smb Blkhd Jack Amp - Te Connectivity | RF Connectors / Coaxial Connectors | |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Mounting | Bulkhead | Panel Mount | ||||
| Frequency | 4.000 GHz | ? to 4.000 GHz |