Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC PCB RT ANG JACK W/POST
RF Connectors / Coaxial Connectors R.A. JACK 50 OHM
| TE Connectivity | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 227677-1 | A24499-ND | 75AC7633 | 227677-1 |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | Bnc Pcb Rt Ang Jack W/post Amp - Te Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Wire to Board Connector | BNC; Jack, Female Socket | ||
| Gender | Female / Jack | Female / Jack | ||
| Termination | Through Hole - Solder | |||
| Mounting | Panel Mount | Panel Mount, Through Hole, Right Angle | PCB Mount | |
| Coupling | Bayonet |