Body Features Body Material : PBT GF Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : C
Configuration Features Number of Positions : 1 Snap-Lock : Without
Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Type : Socket Mating Pin Diameter : .5 MM [.02 INCH ]
Dimensions Connector Height : 12.9 MM [.507 INCH ] Product Length : 27.4 MM [1.079 INCH ] Product Width : 10.6 MM [.417 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 800
Housing Features Housing Color : Signal Blue
Industry Standards Compatible With Agency/Standards Products : SAE/USCAR-17, SAE/USCAR-18
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : None
Packaging Features Packaging Method : Box Packaging Quantity : 1750
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Body Material : PBT GF
- Cable Exit Angle : 180°
- Cable Exit Type : Fixed
- Connector & Keying Code : C
Configuration Features
- Number of Positions : 1
- Snap-Lock : Without
Contact Features
- Center Contact : Without
- Contact Current Rating (Max) (AMP) : 1
- Contact Type : Socket
- Mating Pin Diameter : .5 MM [.02 INCH ]
Dimensions
- Connector Height : 12.9 MM [.507 INCH ]
- Product Length : 27.4 MM [1.079 INCH ]
- Product Width : 10.6 MM [.417 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 800
Housing Features
- Housing Color : Signal Blue
Industry Standards
- Compatible With Agency/Standards Products : SAE/USCAR-17, SAE/USCAR-18
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Dielectric Material : None
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1750
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Cable-to-Cable
- Mixed & Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 6000
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Cable Type : Coaxial
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]