TE Connectivity Coax Connectors 227531-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Brass Ferrule Plating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 11.35 MM  [.447 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : None Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Grade : Military Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Brass Ferrule Plating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 11.35 MM  [.447 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : None Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Grade : Military Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 227531-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
227531-1
Coax Connectors 227531-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Brass Ferrule Plating Material : Nickel RF Connector Contact Configuration : Not Captivated Dimensions Product Length : 11.35 MM  [.447 INCH ] RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : None Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Passivated Grade : Military Military Category : B Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • Ferrule Material : Brass
  • Ferrule Plating Material : Nickel
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Product Length : 11.35 MM  [.447 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : None

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Finish : Passivated
  • Grade : Military
  • Military Category : B

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 402 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector Seal & Plug Type : Interfacial Seal
  • RF Connector Style : Plug
  • RF Interface : SMA

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
RF Coaxial Cable Mount Connector - 227531-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
227531-1
RF Coaxial Cable Mount Connector 227531-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site Datasheet
SMA Connector - 227531-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
227531-1
SMA Connector 227531-1
SMA PLUG W/PASSIVATED BODY

SMA PLUG W/PASSIVATED BODY

Buy Now
Coaxial Connector (RF) Assemblies - A4016-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A4016-ND
Coaxial Connector (RF) Assemblies A4016-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 227531-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
227531-1
RF Connectors / Coaxial Connectors 227531-1
RF Connectors / Coaxial Connectors SMA PLUG SS

RF Connectors / Coaxial Connectors SMA PLUG SS

Buy Now Datasheet
Sma Plug W/passivated Body Amp - Te Connectivity - 79R4822 - Newark, An Avnet Company
Chicago, IL, United States
Sma Plug W/passivated Body Amp - Te Connectivity
79R4822
Sma Plug W/passivated Body Amp - Te Connectivity 79R4822
SMA PLUG W/PASSIVATED BODY

SMA PLUG W/PASSIVATED BODY

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 227531-1 227531-1 227531-1 A4016-ND 227531-1 79R4822
Product Name Coax Connectors RF Coaxial Cable Mount Connector SMA Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Sma Plug W/passivated Body Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp Solder
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Coupling Threaded
Unlock Full Specs
to access all available technical data