TE Connectivity Data Connectivity Housings 2-2298721-9

Description
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : Z Configuration Features Number of Positions : 4 Number of Rows : 2 Snap-Lock : With Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 14 MM  [.55 INCH ] Product Length : 18.8 MM  [.74 INCH ] Product Width : 11.1 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 2700 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : Z Configuration Features Number of Positions : 4 Number of Rows : 2 Snap-Lock : With Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 14 MM  [.55 INCH ] Product Length : 18.8 MM  [.74 INCH ] Product Width : 11.1 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 2700 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2298721-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2298721-9
Data Connectivity Housings 2-2298721-9
Body Features Body Material : PA66 GF30 Cable Exit Angle (DEG) : 180 Cable Exit Type : Straight Connector & Keying Code : Z Configuration Features Number of Positions : 4 Number of Rows : 2 Snap-Lock : With Contact Features Center Contact : With Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Mating Pin Diameter : .4 MM  [.016 INCH ] Outer Contact Plating Material : Tin (Sn) RF Connector Center Contact Plating Material : Silver (Ag) Dimensions Connector Height : 14 MM  [.55 INCH ] Product Length : 18.8 MM  [.74 INCH ] Product Width : 11.1 MM  [.43 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : Water Blue Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Box Packaging Quantity : 2700 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Primary Locking Feature : On the Terminal Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA66 GF30
  • Cable Exit Angle (DEG) : 180
  • Cable Exit Type : Straight
  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • Snap-Lock : With

Contact Features


  • Center Contact : With
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Socket
  • Mating Pin Diameter : .4 MM  [.016 INCH ]
  • Outer Contact Plating Material : Tin (Sn)
  • RF Connector Center Contact Plating Material : Silver (Ag)

Dimensions


  • Connector Height : 14 MM  [.55 INCH ]
  • Product Length : 18.8 MM  [.74 INCH ]
  • Product Width : 11.1 MM  [.43 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : Water Blue

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes
  • Dielectric Material : None

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2700

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : On the Terminal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 17-2-2298721-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
17-2-2298721-9-ND
Coaxial Connector (RF) Accessories 17-2-2298721-9-ND
4P,MATE-AX,SOC HSG ASSY,180DEG,C

4P,MATE-AX,SOC HSG ASSY,180DEG,C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2-2298721-9 17-2-2298721-9-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Wire Connector SMB
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data