TE Connectivity Coax Connectors 227426-1

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .685 - .838 MICM  [27 - 33 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .685 - .838 MICM  [27 - 33 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 227426-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
227426-1
Coax Connectors 227426-1
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .685 - .838 MICM  [27 - 33 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Rear Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .685 - .838 MICM  [27 - 33 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : Without
  • Panel Attachment Style : Rear Mount
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Hardware Included
  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector Shape : Circular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24528-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24528-ND
Coaxial Connector (RF) Assemblies A24528-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 227426-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
227426-1
RF Coaxial Panel Mount Connector 227426-1
BNC RF Connectors

BNC RF Connectors

Supplier's Site
Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Amp - Te Connectivity - 50F534 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Amp - Te Connectivity
50F534
Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Amp - Te Connectivity 50F534
RF COAX CONN, BNC JACK, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder Cup; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: No

RF COAX CONN, BNC JACK, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder Cup; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 227426-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
227426-1
RF Connectors / Coaxial Connectors 227426-1
RF Connectors / Coaxial Connectors BULKHEAD SOLDER JACK

RF Connectors / Coaxial Connectors BULKHEAD SOLDER JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 227426-1 A24528-ND 227426-1 50F534 227426-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector Rf Coax Conn, Bnc Jack, 50 Ohm, Panel; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Solder Terminal Solder
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data