DigiKey Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 10 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG | |
| 12 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male (2) 12-24 AWG | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male (2) 14-26 AWG | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 14-26 AWG | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-28 AWG | |
| 14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male (2) 14-26 AWG | |
| 14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 12-24 AWG | |
| 14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG | |
| 14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 16-26 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG | |
| 15 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 12-24 AWG | |
| 15 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-26 AWG | |
| 15 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-26 AWG | |
| 16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 16 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG | |
| 16-CHANNEL ANALOG INPUT MODULE W | |
| 18 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Header 12-24 AWG | |
| 2 Position Interface Module Terminal Blocks - Screw Connection To 12-24 AWG | |
| 2.92 MM STRAIGHT SOLDER JACK 0.1 | |
| 2.92 MM STRAIGHT SOLDER JACK RG- | |
| 2.92 MM STRAIGHT SOLDER PLUG 0.1 | |
| 2.92 MM STRAIGHT SOLDER PLUG RG- | |
| 2.92 MM STRAIGHT SOLDERLESS PCB | |
| 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression | |
| 20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 19-26 AWG | |
| 20 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG | |
| 20 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 16-26 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 14-22 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG | |
| 25 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-26 AWG | |
| 25 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-26 AWG | |
| 26 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 26 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 26 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 12-24 AWG | |
| 26 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-26 AWG | |
| 26 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG | |
| 26 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG | |
| 28_BNC-50-0-2/133_NE | |
| 28_SMA-50-0-1/111_NE | |
| 292-J-P-EP-ST-CM-1 | |
| 292-J-P-EP-ST-CMM-2 | |
| 292-J-P-EP-ST-CMM-3 | |
| 2X8A_31_MXP-50-0-1 | |
| 2X8A_81_MXP-S50-0-3/ 111_NE | |
| 2X8A_82_MXPM-S50-0-1 /-11_NE | |
| 2X8A_82_MXPM-S50-0-1 /-11_NM | |
| 30JR120-6 | |
| 32 Position Interface Module Terminal Blocks - Header and Plug To Terminal Blocks - Screw Connection 14-24 AWG | |
| 34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 34 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG | |
| 34 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 16-26 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male (2) 12-24 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 14-22 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG | |
| 37 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-26 AWG | |
| 37 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-26 AWG | |
| 38 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Left 12-24 AWG | |
| 38 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Right 12-24 AWG | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male (2) | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 40 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG | |
| 40 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG | |
| 44 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 44 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 44 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 12-24 AWG | |
| 44 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-26 AWG | |
| 48 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41612 Type F 12-24 AWG | |
| 50 OHM 2.92 MM EDGE LAUNCH COMPR | |
| 50 OHM 2.92MM JACK, VERTICAL COM | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 16-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - KS Interface (2) 12-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - KS Interface 12-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - KS Interface 14-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 14-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male - KS Interface (2) 12-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 12-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG | |
| 56 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Left 12-24 AWG | |
| 56 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Left 16-26 AWG | |
| 56 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Right 12-24 AWG | |
| 56 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Right 16-26 AWG | |
| 60 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG | |
| 62 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 62 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 62 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 14-28 AWG | |
| 62 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 12-24 AWG | |
| 62 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-26 AWG | |
| 64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41612 Type C 12-24 AWG | |
| 64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG | |
| 64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 64 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG | |
| 8 Position Interface Module Terminal Blocks - IDC Connection To RJ45 Jack 22-26 AWG | |
| 8 Position Interface Module Terminal Blocks - Screw Connection To RJ45 Jack (2) 12-28 AWG | |
| 8 Position Interface Module Terminal Blocks - Screw Connection To RJ45 Jack 12-24 AWG | |
| 8 Position Interface Module Terminal Blocks - Screw Connection To RJ45 Jack 16-26 AWG | |
| 8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG | |
| 8 Position Interface Module Terminal Blocks - Spring Connection To RJ45 Jack 14-26 AWG | |
| 8 Position Interface Module Terminal Blocks - Spring Connection To RJ45 Jack 16-24 AWG | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 16-26 AWG | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG | |
| 9 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Female 14-26 AWG | |
| 9 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-26 AWG | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To F Jack, Female Socket | |
| Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin (2) | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector MCX Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector MCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To QMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To QMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector QMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector QMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector QMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector QMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector RP-SMA Jack, Male Pin To RP-SMA Plug, Female Socket | |
| Adapter Coaxial Connector SMA Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMP Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector To Non-Constant | |
| Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket To SMA Jack, Female Socket Non-Constant | |
| Adapter Coaxial Connector TRB Twinaxial/Triaxial Plug, Male Pin To SMA Plug, Male Pin Non-Constant | |
| Adapter Coaxial Connector Triaxial Jack, Female Socket To Triaxial Jack, Female Socket | |
| BNC Connector Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder Cup | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) | |
| CABLE SHARING MODULE TWO RJ45 J | |
| CONN 2.92MM JACK COMP MNT | |
| CONN FAKRA PLUG R/A 50 OHM PCB | |
| Connector Cap (Cover), Dust For SMA Plugs | |
| Connector Housing Module For MXP Plugs | |
| Connector | |
| FAKRA GEN 2 PCB THROUGH HOLE RIG | |
| FAKRA GEN 2 PCB THROUGH HOLE STR | |
| FAKRA GEN 2 STRAIGHT CRIMP PLUG | |
| FL-PP-RJ45-SCC/SC045 | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MXP Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| Position Interface Module RJ45 Jack To RJ45 Jack | |
| Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 10-20 AWG | |
| Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-24 AWG | |
| Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male | |
| Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Spring Connection | |
| Position Interface Module To | |
| QMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Solder | |
| QMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| QMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| QMA Connector Jack, Female Socket Free Hanging (In-Line) | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| QMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SLB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup | |
| SLB Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SLB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Crimp | |
| SLB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder | |
| SLB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SLB Connector Jack, Male Pin Panel Mount, Right Angle Solder | |
| SLB Connector Jack, Male Pin Through Hole Solder | |
| SLB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SLB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SLB Connector Plug, Female Socket 50Ohm Panel Mount Crimp | |
| SLB Connector Plug, Female Socket 50Ohm Panel Mount Solder | |
| SLB Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SLB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SLB Connector Plug, Female Socket Through Hole Solder | |
| SLB Connector Plug, Female Socket Through Hole, Right Angle Solder | |
| SLB M STR BHD CR 2.6/50S | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount Compression | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder | |
| SMA FEMALE BULKHEAD, ALUMINUM FO | |
| SMA FEMALE NON-MAGNETIC BULKHEAD | |
| SMA FEMALE PCB EDGE LAUNCH CONNE | |
| SMA FEMALE SOLDERLESS PCB COMPRE | |
| SMA MALE CONNECTOR, ALUMINUM FOR | |
| SMA MALE CONNECTOR, EXTENDED FER | |
| SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMB, Fakra Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder | |
| TERMINATION, N-M, 18GHZ, 10W, NO | |
| TERMINATION, N-M, 18GHZ, 2W, NON | |
| TERMINATION, N-M, 18GHZ, 50W, NO | |
| TERMINATION, N-M, 18GHZ, 5W, NON | |
| Terminator Coax Connector Adapter, Plug to Plug BNC 75 Ohms | |
| Terminator Coax Connector Plug, Male Pin QMA 50 Ohms | |
| UHF, Mini Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp or Solder | |
| UHF, Mini Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Solder | |
| UM-2KS50-RM/16MR/24/ SDV144/SO | |
| UM-2KS50/32IM/SI/BFI /YCS | |
| UM-D37M/DS/FU/DI120V /C300/L IM | |
| UM-D37M/DS/FU/DI120V /C300/L | |
| UM-D37M/DS/FU/DI120V /C300/R | |
| VIP-2/SC/PDM-2/12 SO | |
| VIP/MSTB/D50M/BASE/1 6CH/CX/EX | |
| VIP/S/D25M/BASE 1-8/L/C/EX | |
| VIP/S/MC/BASE 1-8/L/C/EX | |
| VIP/S/MC/BASE 1-8/L/EX | |
| VIP/S/MC/BASE 17-24/L/C/EX | |
| VIP/S/MC/BASE 17-24/L/EX | |
| VIP/S/MC/BASE 25-32/L/C/EX | |
| VIP/S/MC/BASE 25-32/L/EX | |
| VIP/S/MC/BASE 9-16/L/C/EX | |
| VIP/S/MC/BASE 9-16/L/EX |
| << Prev | Next >> |