Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
CONN BNC RCP 50OHM SLDR RA TH AU ROHS COMPLIANT: YES
RTANG JK W/MTG PINS, BNC PCB
RF Connectors / Coaxial Connectors R.A. JACK 50 OHM
| TE Connectivity | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 227161-6 | A24494-ND | 98AC5011 | 227161-6 |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | Conn Bnc Rcp 50Ohm Sldr Ra Th Au Rohs Compliant Amp - Te Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Wire to Board Connector | BNC; Jack, Female Socket | ||
| Gender | Female / Jack | Female / Jack | ||
| Termination | Through Hole - Solder | |||
| Mounting | Panel Mount | Panel Mount, Through Hole, Right Angle | PCB Mount | |
| Coupling | Bayonet |