TE Connectivity Coax Connectors 227754-3

Description
Body Features Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Center Contact Plating Thickness (MICIN) : 7620 RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Center Contact Plating Thickness (MICIN) : 7620 RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 227754-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
227754-3
Coax Connectors 227754-3
Body Features Body Material : Zinc Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Silver (Ag) RF Connector Center Contact Plating Thickness (MICIN) : 7620 RF Connector Center Contact Underplating Material : Copper Dimensions Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : PBT Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Silver (Ag)
  • RF Connector Center Contact Plating Thickness (MICIN) : 7620
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • Panel Thickness (Recommended) : 1.17 - 3.18 MM  [.046 - .125 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : Without
  • Panel Attachment Style : Front Mount
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Hardware Included
  • Dielectric Material : PBT
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24520-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24520-ND
Coaxial Connector (RF) Assemblies A24520-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 227754-3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
227754-3
RF Coaxial Panel Mount Connector 227754-3
BNC RF Connectors

BNC RF Connectors

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 227754-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
227754-3
RF Connectors / Coaxial Connectors 227754-3
RF Connectors / Coaxial Connectors BULKHEAD SOLDER JACK 1000

RF Connectors / Coaxial Connectors BULKHEAD SOLDER JACK 1000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 227754-3 A24520-ND 227754-3 227754-3
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Termination Solder Solder
Mounting Panel Mount Panel Mount
Coupling Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052030-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
Coax Connectors - 1052552-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
8 suppliers
In-Series Adapters - 1054874-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Coax Connectors - 1052168-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers