BNC RF Connectors
Connectors
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | 227726-3 | 227726-3 | 89F913 |
| Product Name | RF Coaxial Panel Mount Connector | Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity | |
| Gender | Female / Jack | Female / Jack |