TE Connectivity In-Series Adapters 228226-3

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Vertical-Unflanged Base Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 15 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : If an Insulating Bushing is required, see Part Number 330620. Dielectric Material : Polyethylene Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Vertical-Unflanged Base Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 15 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : If an Insulating Bushing is required, see Part Number 330620. Dielectric Material : Polyethylene Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 228226-3 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
228226-3
In-Series Adapters 228226-3
Body Features Body Angle : Straight Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Vertical-Unflanged Base Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 15 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : If an Insulating Bushing is required, see Part Number 330620. Dielectric Material : Polyethylene Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Body Shape : Vertical-Unflanged Base

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 15

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Rear Mount, Front Mount
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : If an Insulating Bushing is required, see Part Number 330620.
  • Dielectric Material : Polyethylene

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Commercial
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - A24558-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A24558-ND
Coaxial Connector (RF) Adapters A24558-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 228226-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
228226-3
RF Adapters - In Series 228226-3
RF Adapters - In Series BULKHEAD JACK JK-JK

RF Adapters - In Series BULKHEAD JACK JK-JK

Buy Now Datasheet
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity - 33B6958 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity
33B6958
Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity 33B6958
BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, BNC JACK-BNC JACK; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 228226-3 A24558-ND 228226-3 33B6958
Product Name In-Series Adapters Coaxial Connector (RF) Adapters RF Adapters - In Series Bulkhead Adapter, Bnc Jack-Bnc Jack; Convert From Coax Type Amp - Te Connectivity
Connector Type Wire to Wire Connector BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1057088-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
RF Connectors - 1051049-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1-1337604-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Surface Mount
View Details
7 suppliers
RF Connectors - 1059573-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers