TE Connectivity Data Connectivity Housings 2-2354439-9

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Mating Pin Diameter : .4 MM  [.01 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.2 INCH ] Housing Color : Water Blue, Jet Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Mating Pin Diameter : .4 MM  [.01 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.2 INCH ] Housing Color : Water Blue, Jet Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2354439-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2354439-9
Data Connectivity Housings 2-2354439-9
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : Z Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Mating Pin Diameter : .4 MM  [.01 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.2 INCH ] Housing Color : Water Blue, Jet Black Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : No Other Connector Position Assurance Capable : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Board Primary Locking Feature : On the Terminal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Mating Pin Diameter : .4 MM  [.01 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.2 INCH ]
  • Housing Color : Water Blue, Jet Black

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Board
  • Primary Locking Feature : On the Terminal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1734-2-2354439-9-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
1734-2-2354439-9-ND
Coaxial Connector (RF) Accessories 1734-2-2354439-9-ND
4P MATE-AX SOC HSG ASSY SLD

4P MATE-AX SOC HSG ASSY SLD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2-2354439-9 1734-2-2354439-9-ND
Product Name Data Connectivity Housings Coaxial Connector (RF) Accessories
Connector Type Wire to Board Connector SMB
Unlock Full Specs
to access all available technical data