TE Connectivity Connector Hardware, Mounts, Locks & Retainers 227423-1

Description
Body Features Primary Product Material : Nylon Packaging Features Packaging Method : Package Packaging Quantity : 50000 Product Type Features Connector Hardware Accessory Type : Spacer Hardware Accessory Function : Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Nylon Packaging Features Packaging Method : Package Packaging Quantity : 50000 Product Type Features Connector Hardware Accessory Type : Spacer Hardware Accessory Function : Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 227423-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
227423-1
Connector Hardware, Mounts, Locks & Retainers 227423-1
Body Features Primary Product Material : Nylon Packaging Features Packaging Method : Package Packaging Quantity : 50000 Product Type Features Connector Hardware Accessory Type : Spacer Hardware Accessory Function : Mounting

Body Features


  • Primary Product Material : Nylon

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50000

Product Type Features


  • Connector Hardware Accessory Type : Spacer
  • Hardware Accessory Function : Mounting
Buy Now
Coaxial Connector (RF) Accessories - A144983-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
A144983-ND
Coaxial Connector (RF) Accessories A144983-ND
Connector Spacer For BNC and TNC Connectors

Connector Spacer For BNC and TNC Connectors

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 227423-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
227423-1
Coaxial Connector (RF) Accessories 227423-1
CONN SPACER FOR BNC AND TNC CONN

CONN SPACER FOR BNC AND TNC CONN

Supplier's Site Datasheet
Spacer Comm L Bnc-Tnc Amp - Te Connectivity - 33B6955 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Comm L Bnc-Tnc Amp - Te Connectivity
33B6955
Spacer Comm L Bnc-Tnc Amp - Te Connectivity 33B6955
SPACER COMM L BNC-TNC

SPACER COMM L BNC-TNC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 227423-1 A144983-ND 227423-1 33B6955
Product Name Connector Hardware, Mounts, Locks & Retainers Coaxial Connector (RF) Accessories Coaxial Connector (RF) Accessories Spacer Comm L Bnc-Tnc Amp - Te Connectivity
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478008-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
7 suppliers
RF Connectors - 1055690-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Board Mount
Frequency 6.000 GHz
View Details
4 suppliers
RF Connectors - 1045496-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 38.000 GHz
View Details
2 suppliers
RF Connectors - 1059361-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 22.000 GHz
View Details
3 suppliers