TE Connectivity RF Connectors 227079-7

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 59, RG 62A, RG 62, RG 62B, RG 59B, RG 59A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 59, RG 62A, RG 62, RG 62B, RG 59B, RG 59A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 227079-7 - TE Connectivity
Berwyn, PA, United States
RF Connectors
227079-7
RF Connectors 227079-7
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polyethylene Grade : Commercial Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 59, RG 62A, RG 62, RG 62B, RG 59B, RG 59A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polyethylene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 59, RG 62A, RG 62, RG 62B, RG 59B, RG 59A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 227079-7 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
227079-7
RF Coaxial Cable Mount Connector 227079-7
BNC RF Connectors

BNC RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A1122-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A1122-ND
Coaxial Connector (RF) Assemblies A1122-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Coaxial Connectors - 481993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
481993
Coaxial Connectors 481993
TE Connectivity 227079-7

TE Connectivity 227079-7

Supplier's Site
Rf/coaxial, Bnc Plug, Str, 50 Ohm, Crimp; Product Range Amp - Te Connectivity - 89F810 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Str, 50 Ohm, Crimp; Product Range Amp - Te Connectivity
89F810
Rf/coaxial, Bnc Plug, Str, 50 Ohm, Crimp; Product Range Amp - Te Connectivity 89F810
RF/COAXIAL, BNC PLUG, STR, 50 OHM, CRIMP; Product Range:- RoHS Compliant: No

RF/COAXIAL, BNC PLUG, STR, 50 OHM, CRIMP; Product Range:- RoHS Compliant: No

Supplier's Site
Comm. Bnc-Plug Rohs Compliant Amp - Te Connectivity - 95B0984 - Newark, An Avnet Company
Chicago, IL, United States
Comm. Bnc-Plug Rohs Compliant Amp - Te Connectivity
95B0984
Comm. Bnc-Plug Rohs Compliant Amp - Te Connectivity 95B0984
COMM. BNC-PLUG ROHS COMPLIANT: YES

COMM. BNC-PLUG ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 227079-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
227079-7
RF Connectors / Coaxial Connectors 227079-7
RF Connectors / Coaxial Connectors D.C. PLUG 50 OHM

RF Connectors / Coaxial Connectors D.C. PLUG 50 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 227079-7 227079-7 A1122-ND 481993 89F810 95B0984 227079-7
Product Name RF Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Coaxial Connectors Rf/coaxial, Bnc Plug, Str, 50 Ohm, Crimp; Product Range Amp - Te Connectivity Comm. Bnc-Plug Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Frequency 4.000 GHz 4.000 GHz ? to 4.000 GHz
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - A34405-ND - DigiKey
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Between Series Adapters - 1057392-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers
RF Connectors - 1051109-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers