TE Connectivity RF Connectors 228215-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 55 Dimensions Panel Thickness (Recommended) : 2.36 MM  [.093 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Mil-Type Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Solder Pot Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 55 Dimensions Panel Thickness (Recommended) : 2.36 MM  [.093 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Mil-Type Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Solder Pot Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 228215-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
228215-1
RF Connectors 228215-1
Body Features Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 55 Dimensions Panel Thickness (Recommended) : 2.36 MM  [.093 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Mil-Type Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Solder Pot Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 55

Dimensions


  • Panel Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Mil-Type

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Pot

Usage Conditions


  • Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A24696-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24696-ND
Coaxial Connector (RF) Assemblies A24696-ND
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Panel Mount Connector - 228215-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
228215-1
RF Coaxial Panel Mount Connector 228215-1
SMB RF Connectors

SMB RF Connectors

Supplier's Site Datasheet
Rf/coaxial Smb Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity - 89F3367 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Smb Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity
89F3367
Rf/coaxial Smb Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity 89F3367
RF/COAXIAL SMB BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL SMB BULKHEAD JACK STR 50 OHM SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 228215-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
228215-1
RF Connectors / Coaxial Connectors 228215-1
RF Connectors / Coaxial Connectors RECPT REAR MNT NKL

RF Connectors / Coaxial Connectors RECPT REAR MNT NKL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 228215-1 A24696-ND 228215-1 89F3367 228215-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Coaxial Panel Mount Connector Rf/coaxial Smb Bulkhead Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Bulkhead Panel Mount
Frequency 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050721-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Between Series Adapters - 1060266-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
RF Connectors - 1052511-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
In-Series Adapters - 1-1337457-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers